Thermal Wire and Cable LLC Datasheets for Thermocouple Wire
Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC).
Thermocouple Wire: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Parallel Duplex Thermocouple and Extension Wire SolidKapton provides a radiation resistant, small diameter, lightweight and high temperature thermocouple wire insulation and jacket. Kapton insulation is wrapped and fused together... | |
| After years of research and development with vacuum process OEMS, Thermal Wire and Cable has developed a truly unique Vacuum cable that is designed for extremely high-temperature applications. These cables... | |
| Applications include : lighting equipment, rotating machinery, plastics machinery, high-temperature interconnect cable etc. Thermal Wire and Cable Type Sil-V insulated cables offer a wide service temperature range of -65C -85F... | |
| Commercial Grade not UL/CSA Certified Thermal Wire and Cable's FEP insulated lead wires offer a wide service temperature range. Retention of its properties after service at 200C (392F). Thermal Wire... | |
| MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire... | |
| MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and... | |
| MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying... | |
| MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle... | |
| MTG Flexing oil resistant multi-conductor cables are engineered for applications where the cable is expected perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal... | |
| MTG Flexing, oil resistant cables are engineered for applications where the cable is expected to perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal... | |
| PAFF (UL ) Listed Fixture Wire Flexible StrandTeflon PFA Insulated 18AWG-14AWG600 Volt 150C (302F) Single ConductorThermal Wire and Cable Corps PAFF Teflon insulated flexible fixture wire offers a wide service... | |
| SDT-250 PFA Teflon insulated lead wire offers a wide service temperature range. SDT-250 is surface printed with the AWG (size of the wire) to prevent confusion in multi-circuits. SDT-250 lead... | |
| Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead... | |
| Thermaflame 3000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead... | |
| Thermal Wire and Cable Corp offer a line of magnesium oxide insulated metallic sheathed cables in sizes: 2 (single), 4 (duplex) or 6 wire (triplex) configurations. Common calibrations include :... | |
| Thermal Wire and Cable Corp's PTFE Teflon insulated PTFF flexible stranded fixture wire offers a wide service temperature range. PTFE Teflon retains its properties after service at 260C (500F) to... | |
| Thermal Wire and Cable Corp's typeKF-1 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-1, SFF-1) wires... | |
| Thermal Wire and Cable Corp's typePTFE Teflon insulated PTF solid or 7 strand fixture wires offer a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains... | |
| Thermal Wire and Cable Corps HF fixture wire Ethylene Chlorotrifluoroethyl ene (ECTFE) is a made from HALAR Ethylene-Chlorotrifl uoroethylene resin, these products are virtually unaffected by most common corrosive chemicals. | |
| Thermal Wire and Cable Corps Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with bare uncoated copper or tin-coated copper conductor, offers a wide service... | |
| Thermal Wire and Cable Corps type HFF flexible fixture wireis made from HALAR Ethylene-Chlorotrifl uoroethylene resin. These products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent... | |
| Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2,... | |
| Thermal Wire and Cable Corps type KFF-1 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-1, SFF-1,... | |
| Thermal Wire and Cable Corps type PFA Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C*). Teflon PFA exhibits outstanding retention of properties after... | |
| Thermal Wire and Cable Corps type PFAH Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C**). Teflon PFA exhibits outstanding retention of properties after... | |
| Thermal Wire and Cable Corps type TFE Teflon insulated conductors for general wiring offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties... | |
| Thermal Wire and Cable Corps type ZF fixture wires are insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) with tin-coated copper conductor, offers a wide service... | |
| Thermal Wire and Cable Corps type ZFF flexible strandedfixture wires are insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) with atin-coated copper conductor, offers a wide... | |
| Thermal Wire and Cable Corps typeKFF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SFF-2, PFF and... | |
| Thermal Wire and Cable offers a truly unique flexible, nonmetallic solid sheath thermocouple wire designed for extremely high-temperature applications. The cable is easy to bend and work with and is... | |
| Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least... | |
| Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring... | |
| Thermal Wire and Cable's cross-linked, thermosetting polyethylene insulated single conductor wire has a tough abrasion resistance and low cost insulation with excellent electrical properties and thermal aging characteristics. Suitable for... | |
| Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable... | |
| Thermal Wire and Cable's Hermetic Motor Lead Wire offers a wide service temperature range of -65C to +150C. Thermal Wire's Hermetic lead wires are insulated with Tefzel 750 insulated conductors... | |
| Thermal Wire and Cable's high voltage wire utilizes a modified 250C silicone rubber dielectric. These lead wires offer a wide service temperature range -80C to +250C and voltages to 25KVDC,... | |
| Thermal Wire and Cable's Instrumentation and control 1000F multi-conductor instrumentation/cont rol cables are designed for use for a wide variety of applications which include: electro thermal and electromechanical installations and... | |
| Thermal Wire and Cable's Instrumentation and control 1000F multi-conductor instrumentation/cont rol cables are designed for use for a wide variety of applications which include: electrothermal and electromechanical installations and in... | |
| Thermal Wire and Cable's insulated high voltage lead wire offers a wide service temperature range and outstanding dielectric qualities. The extreme resistance of silicone rubber insulated wire and cable to... | |
| Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. | |
| Thermal Wire and Cable's MGT Cleanstrip-SD lead wires utilize a modified glass reinforced mica tape dielectric system built to UL/CSA specifications. The proprietary reduced wall dielectric reduces the overall OD... | |
| Thermal Wire and Cable's PFA Power Cables offer a wide service temperature range up to 260C (500F). PFA Teflon insulated conductors produce very little smoke when burned and are chemically... | |
| Thermal Wire and Cable's PTFE Teflon insulated high voltage lead wire offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service... | |
| Thermal Wire and Cable's PTFE Teflon insulated lead wire offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service at 260C... | |
| Thermal Wire and Cable's SDGT (small diameter TGGT) lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. | |
| Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors... | |
| Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller... | |
| Thermal Wire and Cable's SRGE Flare Stack cable is engineered for applications where the cable is expected to perform in extremely demanding applications such as ignition lead wire for flare... | |
| Thermal Wire and Cable's Tefzel 750 (special copolymer of ethylene and tetrafluoroethylene) insulated lead wires with tin-coated copper conductor, offers a wide service temperature range of -65C to +200C. Nickel-Plated... | |
| Thermal Wire and Cable's TGGT lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include... | |
| Thermal Wire and Cable's TGGT wire is one of the most popular appliance wires on the market today. It utilizes a system of several high-temperature insulating materials fused together to... | |
| Thermal Wire and Cable's Type Sil-V insulated cables offer a wide service temperature range of -65C to +250C. Silicone rubber compounds have much greater resistance to high temperatures and are... | |
| Thermal Wire and Cable's type Sil-V SRGN insulated cables offer a wide service temperature range of -65 to + 250and are quite flexible in nature. Silicone rubber compounds have a... | |
| Thermal Wire and Cable's Type SRML insulated cables offer a wide service temperature range of -65C to + 250C and are quite flexible in nature. Silicone rubber compounds have much... | |
| Thermal Wire and Cable'sCST 260Flare Stack cable is engineered for applications where the cable is expected to perform in extremely demanding applications such as ignition lead wire for flare stack... | |
| Thermal Wire and Cable'sCST 450Flare Stack cable is engineered for applications where the cable is expected to perform in extremely demanding applications such as ignition lead wire for flare stack... | |
| This specification details Thermal Wire and Cable Corp PF FEP insulated single-conductor fixture wires are insulated with FEP Teflon. Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather... | |
| This specification details Thermal Wire and Cable Corp's PFF FEP-insulated flexible stranded fixture wire. Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. | |
| This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high... | |
| This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. | |
| This specification details Thermal Wire and Cable Corporation's FEP insulated multi-conductor sensor cables jacketed with a modified silicone rubber. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance... | |
| This specification details Thermal Wire and Cable Corps PGFF FEP-insulated single conductor flexible fixture wire insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical... | |
| This specification details Thermal Wire and Cable Corps single conductor type SF-1 and SFF-1 fixture wires. SFF-1 and SF-1 wires are UL Listed as Fixture wires 18 AWG. Thermal Wire... | |
| This specification details Thermal Wire and Cable Corps type PGF FEP single conductor fixture wires are insulated with FEP Teflon and augmented with an overall treated glass braid for additional... | |
| This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as... | |
| This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL... | |
| This specification details Thermal Wire and Cable's single conductor type SRK power cable. Thermal wire and cable SRK cables are suitable for continuous operation at 200C and short-term exposure to... | |
| This specification details Thermal Wire and Cable's single conductor type SRML power cable. Thermal Wire and Cable's SRML single conductor wire is UL Listed as Fixture Wire per NEC 402... | |
| This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires... | |
| Type : Thermal Wire and Cable Corporation braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use... | |
| Type : Thermal Wire and Cable SDT-200 lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750... | |
| Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors... | |
| Type : Thermal Wire and Cable Tefzel 750 (special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with tin-coated copper conductor, offers a wide service temperature range of -65C to... | |
| 150C (302F)* Type ZW and ZW-2 (UL) Listed Building Wire Tefzel Insulated 600 Volt Single Conductor 14AWG-2AWG | |
| 200C (392F) Building Wire Type FEP (UL) Listed 600 Volt Single Conductor 14AWG-2AWG | |
| 200C (392F) Type FEPB (UL) Listed Conductors for General Wiring Solid or 7 Strand 600 Volt 14AWG-2AWG | |
| 200C (392F) Type SF-2 (UL) Listed Silicone Insulated Fixture Wire 600 Volt 18AWG-10AWG | |
| All Categories>Thermocou ple Wire 1260C to 200C>1204C (2200F) Nextel Insulated Thermocouple Wire Duplex (Parallel Construction)>1260C MI Thermocouple Cable>150C (302F) Hermetic Motor Lead Wire 600 Volt Tefzel 750 Insulation>200C (392F) Type... | |
| All Categories>Thermocou ple Wire 1260C to 200C>1204C (2200F) Nextel Insulated Thermocouple Wire Duplex (Parallel Construction)>1260C MI Thermocouple Cable>200C (392F) Braidless Silicone Rubber Insulated Cable 600 Volt>538C (1000F) MGT 600V Heavy... | |
| All Categories>Thermocou ple Wire 1260C to 200C>1204C (2200F) Nextel Insulated Thermocouple Wire Duplex (Parallel Construction)>1260C MI Thermocouple Cable>250C (482F) High-Flexing Industrial Cables 600V Control/Instrumentat ion/Sensor Cable>399C (750F) Thermaflame 2000 Multi-Conductor... |
| Next >> |