Thermal Wire and Cable LLC 538-145128-1

Description
MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGT Lead Wire is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. Available in 24 AWG through 4 AWG. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. 54 - Green with yellow stripe. Standard color is tan. Note : 450C UL/CSA Certified.Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Intended Use : Wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity has been determined by UL.
Description
MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGT Lead Wire is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. Available in 24 AWG through 4 AWG. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. 54 - Green with yellow stripe. Standard color is tan. Note : 450C UL/CSA Certified.Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Intended Use : Wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity has been determined by UL.

Suppliers

Company
Product
Description
Supplier Links
MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGT Lead Wire is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. Available in 24 AWG through 4 AWG. For oil and moisture protection see type MTG with additional PTFE moisture barrier. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. 54 - Green with yellow stripe. Standard color is tan. Note : 450C UL/CSA Certified.Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Intended Use : Wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity has been determined by UL.

MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc.

MGT Lead Wire is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. Available in 24 AWG through 4 AWG. For oil and moisture protection see type MTG with additional PTFE moisture barrier.

Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. 54 - Green with yellow stripe. Standard color is tan.

Note : 450C UL/CSA Certified.Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc.
Intended Use : Wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity has been determined by UL.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 538-145128-1
Diameter 0.1210 to 0.1300 inch (3.07 to 3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Thermocouples - 2394535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 78.74 inch (2000 mm)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details