Thermal Wire and Cable LLC 200-16KF2-COLOR

Description
Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2, PFF and PGFF) wires allowing installation in tight places.Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps aromatic polyimide KF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for color identification. Type KF-2 fixture wire is or use in accordance with Article 402 of the 2008 National Electrical Code.
Description
Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2, PFF and PGFF) wires allowing installation in tight places.Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps aromatic polyimide KF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for color identification. Type KF-2 fixture wire is or use in accordance with Article 402 of the 2008 National Electrical Code.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2, PFF and PGFF) wires allowing installation in tight places.Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps aromatic polyimide KF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for color identification. Type KF-2 fixture wire is or use in accordance with Article 402 of the 2008 National Electrical Code.

Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2, PFF and PGFF) wires allowing installation in tight places.Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps aromatic polyimide KF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for color identification.

Type KF-2 fixture wire is or use in accordance with Article 402 of the 2008 National Electrical Code.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-16KF2-COLOR
Diameter 0.0768 to ? inch (1.95 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermocouples - 2394572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 19.69 inch (500 mm)
View Details