Thermal Wire and Cable LLC 399-2C16TFLM

Description
Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F). The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield. Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable Conductor options : Solid or stranded Grade A Nickel (Nickel 200).
Description
Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F). The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield. Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Suppliers

Company
Product
Description
Supplier Links
Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F). The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield. Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F).

The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F.

Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield.

Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills.

Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable

Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 399-2C16TFLM
Diameter 0.2890 to ? inch (7.34 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2194371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 39.37 inch (1000 mm)
View Details
Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details