Thermal Wire and Cable LLC 200-101041-*

Description
Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Nickel-Plated copper 24-20AWG. Available in multi-conductor cables and shielded pairs. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. UL Recognized, CSA Certified. *Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Solid or stranded pure nickel . **Ampacity based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further ampacity and application information.
Description
Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Nickel-Plated copper 24-20AWG. Available in multi-conductor cables and shielded pairs. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. UL Recognized, CSA Certified. *Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Solid or stranded pure nickel . **Ampacity based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further ampacity and application information.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Nickel-Plated copper 24-20AWG. Available in multi-conductor cables and shielded pairs. Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. UL Recognized, CSA Certified. *Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White. Intended Use :Internal Wiring of appliances where protected from mechanical abuse. Conductor options :Solid or stranded pure nickel . **Ampacity based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further ampacity and application information.

Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber/glass braid) allowing installation in tight places. Also SDT-200 Tefzel 750 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 feet is less and scrap is reduced due to long continuous lengths.

SDT-200 Tefzel 750 lead wire produces very little smoke when burned, and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and it's durability is second to none. It's flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.

Compared with other high temperature cables that are augmented with a braid, SDT-200 Tefzel 750 insulated lead wire will slide rather than tear, yet it's abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.

Thermal Wire and Cable's lead wire are 30% smaller in diameter than braided cable allowing more circuits per conduit. Tinned copper conductor is standard. Nickel-Plated copper 24-20AWG. Available in multi-conductor cables and shielded pairs.

Available in sizes 32 - 4 AWG. Also available in 300V. Certain colors or stranding may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. UL Recognized, CSA Certified.

*Specify color : 0-Black, 1-Brown, 2-Red, 3-Orange, 4-Yellow, 5-Green, 6-Blue, 7-Purple, 8-Gray, 9-White.

Intended Use :Internal Wiring of appliances where protected from mechanical abuse.
Conductor options :Solid or stranded pure nickel .

**Ampacity based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further ampacity and application information.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-101041-*
Diameter 0.1300 to 0.1380 inch (3.3 to 3.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details