Thermal Wire and Cable LLC 150-14PTFF-COLOR

Description
Thermal Wire and Cable Corp's PTFE Teflon insulated PTFF flexible stranded fixture wire offers a wide service temperature range. PTFE Teflon retains its properties after service at 260C (500F) to -80C. PTFE Teflon insulated PTFF flexible fixture wire conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, PTFE couples superior dielectric properties, heat resistance and durability. Being a thermoset insulation, it does not melt or shrink back when hit with a soldering gun like PFA or FEP insulations can do. Intended use is internal wiring of appliance and electronic equipment. Tags may indicate the following: 2500 Volts peak-for electronic use only. In addition, the tag may also indicate one or more of the following: Suitable for immersion in gasoline; gasoline vapor; 80C in oil. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Long continuous lengths of wire are not generally available with PTFF flexible stranded fixture wire. PTFF flexible stranded fixture wire insulated with PTFE and an accepted industry practice allows for about 4-5 lengths per 2500 ft (18-14 AWG). Compared with other high temperature cables that are augmented with a braid such as SFF-2 PGF and PGFF), PTFF flexible stranded fixture wire insulated with PTFE Teflon, slide rather than tear. PTFF fixture wire insulated with PTFE Teflon are 20% smaller in diameter than braided cables allowing more circuits per conduit. Multi-conductor cables and 300 Volt lead wire also available. Due to manufacturing limitations, PTFE insulated wire is not available in long continuous lengths. Please call for additional information for your specific application.
Description
Thermal Wire and Cable Corp's PTFE Teflon insulated PTFF flexible stranded fixture wire offers a wide service temperature range. PTFE Teflon retains its properties after service at 260C (500F) to -80C. PTFE Teflon insulated PTFF flexible fixture wire conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, PTFE couples superior dielectric properties, heat resistance and durability. Being a thermoset insulation, it does not melt or shrink back when hit with a soldering gun like PFA or FEP insulations can do. Intended use is internal wiring of appliance and electronic equipment. Tags may indicate the following: 2500 Volts peak-for electronic use only. In addition, the tag may also indicate one or more of the following: Suitable for immersion in gasoline; gasoline vapor; 80C in oil. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Long continuous lengths of wire are not generally available with PTFF flexible stranded fixture wire. PTFF flexible stranded fixture wire insulated with PTFE and an accepted industry practice allows for about 4-5 lengths per 2500 ft (18-14 AWG). Compared with other high temperature cables that are augmented with a braid such as SFF-2 PGF and PGFF), PTFF flexible stranded fixture wire insulated with PTFE Teflon, slide rather than tear. PTFF fixture wire insulated with PTFE Teflon are 20% smaller in diameter than braided cables allowing more circuits per conduit. Multi-conductor cables and 300 Volt lead wire also available. Due to manufacturing limitations, PTFE insulated wire is not available in long continuous lengths. Please call for additional information for your specific application.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corp's PTFE Teflon insulated PTFF flexible stranded fixture wire offers a wide service temperature range. PTFE Teflon retains its properties after service at 260C (500F) to -80C. PTFE Teflon insulated PTFF flexible fixture wire conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, PTFE couples superior dielectric properties, heat resistance and durability. Being a thermoset insulation, it does not melt or shrink back when hit with a soldering gun like PFA or FEP insulations can do. Intended use is internal wiring of appliance and electronic equipment. Tags may indicate the following: 2500 Volts peak-for electronic use only. In addition, the tag may also indicate one or more of the following: Suitable for immersion in gasoline; gasoline vapor; 80C in oil. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Long continuous lengths of wire are not generally available with PTFF flexible stranded fixture wire. PTFF flexible stranded fixture wire insulated with PTFE and an accepted industry practice allows for about 4-5 lengths per 2500 ft (18-14 AWG). Compared with other high temperature cables that are augmented with a braid such as SFF-2 PGF and PGFF), PTFF flexible stranded fixture wire insulated with PTFE Teflon, slide rather than tear. PTFF fixture wire insulated with PTFE Teflon are 20% smaller in diameter than braided cables allowing more circuits per conduit. Multi-conductor cables and 300 Volt lead wire also available. Due to manufacturing limitations, PTFE insulated wire is not available in long continuous lengths. Please call for additional information for your specific application.

Thermal Wire and Cable Corp's PTFE Teflon insulated PTFF flexible stranded fixture wire offers a wide service temperature range. PTFE Teflon retains its properties after service at 260C (500F) to -80C. PTFE Teflon insulated PTFF flexible fixture wire conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, PTFE couples superior dielectric properties, heat resistance and durability. Being a thermoset insulation, it does not melt or shrink back when hit with a soldering gun like PFA or FEP insulations can do. Intended use is internal wiring of appliance and electronic equipment. Tags may indicate the following: 2500 Volts peak-for electronic use only. In addition, the tag may also indicate one or more of the following: Suitable for immersion in gasoline; gasoline vapor; 80C in oil. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Long continuous lengths of wire are not generally available with PTFF flexible stranded fixture wire. PTFF flexible stranded fixture wire insulated with PTFE and an accepted industry practice allows for about 4-5 lengths per 2500 ft (18-14 AWG). Compared with other high temperature cables that are augmented with a braid such as SFF-2 PGF and PGFF), PTFF flexible stranded fixture wire insulated with PTFE Teflon, slide rather than tear. PTFF fixture wire insulated with PTFE Teflon are 20% smaller in diameter than braided cables allowing more circuits per conduit. Multi-conductor cables and 300 Volt lead wire also available. Due to manufacturing limitations, PTFE insulated wire is not available in long continuous lengths. Please call for additional information for your specific application.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 150-14PTFF-COLOR
Gauge 14 Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details