Thermal Wire and Cable LLC 200-243135-*

Description
Type : Thermal Wire and Cable Corporation braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 30-2. Nickel-plated copper only. Standard conductor material is tin-plated copper #18 and larger. Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed.
Description
Type : Thermal Wire and Cable Corporation braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 30-2. Nickel-plated copper only. Standard conductor material is tin-plated copper #18 and larger. Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed.

Suppliers

Company
Product
Description
Supplier Links
Type : Thermal Wire and Cable Corporation braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 30-2. Nickel-plated copper only. Standard conductor material is tin-plated copper #18 and larger. Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed.

Type : Thermal Wire and Cable Corporation braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics.
Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable.
Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.
Hashmarks, dots or striping also available. Tinned copper conductor is standard 30-2. Nickel-plated copper only. Standard conductor material is tin-plated copper #18 and larger.
Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white.
Intended Use : Internal Wiring of Appliances where totally enclosed.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-243135-*
Diameter 0.0860 to ? inch (2.18 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Thermocouples - 159124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details