Thermal Wire and Cable LLC 200-2C18XKE

Description
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.
Description
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables.

FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility.

Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation.

Commercial Version (Not UL Listed)

FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber.

Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request.

Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-2C18XKE
Diameter 0.1850 to ? inch (4.7 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details