Thermal Wire and Cable LLC 200-1PFA-COLOR

Description
All Categories>Thermocou ple Wire 1260C to 200C>1204C (2200F) Nextel Insulated Thermocouple Wire Duplex (Parallel Construction)>1260C MI Thermocouple Cable>250C (482F) High-Flexing Industrial Cables 600V Control/Instrumentat ion/Sensor Cable>399C (750F) Thermaflame 2000 Multi-Conductor Control/Instrumentat ion Cable 600 Volt>538 (1000F) Thermaflame 3000 Multi-Conductor Cable 600V/300V 2800F Intermittent>538C (1000F) Instrumentation/Cont rol Cable Multi-conductor 600 Volt>200C (392F) Heavy-Duty Flexible Power Cable 600 Volt For Hazardous Location Motors Single Conductor>150C (302F)* Type Z (UL) Listed Building Wire Tefzel Insulated 600 Volt Single Conductor 14AWG-4/0>200C (392F) Type PFA (UL) Listed Teflon Insulated Conductors for General Wiring 600 Volt 14AWG-4/0>Item # 200-1PFA-COLOR
Description
All Categories>Thermocou ple Wire 1260C to 200C>1204C (2200F) Nextel Insulated Thermocouple Wire Duplex (Parallel Construction)>1260C MI Thermocouple Cable>250C (482F) High-Flexing Industrial Cables 600V Control/Instrumentat ion/Sensor Cable>399C (750F) Thermaflame 2000 Multi-Conductor Control/Instrumentat ion Cable 600 Volt>538 (1000F) Thermaflame 3000 Multi-Conductor Cable 600V/300V 2800F Intermittent>538C (1000F) Instrumentation/Cont rol Cable Multi-conductor 600 Volt>200C (392F) Heavy-Duty Flexible Power Cable 600 Volt For Hazardous Location Motors Single Conductor>150C (302F)* Type Z (UL) Listed Building Wire Tefzel Insulated 600 Volt Single Conductor 14AWG-4/0>200C (392F) Type PFA (UL) Listed Teflon Insulated Conductors for General Wiring 600 Volt 14AWG-4/0>Item # 200-1PFA-COLOR

Suppliers

Company
Product
Description
Supplier Links
All Categories>Thermocou ple Wire 1260C to 200C>1204C (2200F) Nextel Insulated Thermocouple Wire Duplex (Parallel Construction)>1260C MI Thermocouple Cable>250C (482F) High-Flexing Industrial Cables 600V Control/Instrumentat ion/Sensor Cable>399C (750F) Thermaflame 2000 Multi-Conductor Control/Instrumentat ion Cable 600 Volt>538 (1000F) Thermaflame 3000 Multi-Conductor Cable 600V/300V 2800F Intermittent>538C (1000F) Instrumentation/Cont rol Cable Multi-conductor 600 Volt>200C (392F) Heavy-Duty Flexible Power Cable 600 Volt For Hazardous Location Motors Single Conductor>150C (302F)* Type Z (UL) Listed Building Wire Tefzel Insulated 600 Volt Single Conductor 14AWG-4/0>200C (392F) Type PFA (UL) Listed Teflon Insulated Conductors for General Wiring 600 Volt 14AWG-4/0>Item # 200-1PFA-COLOR

All Categories>Thermocouple Wire 1260C to 200C>1204C (2200F) Nextel Insulated Thermocouple Wire Duplex (Parallel Construction)>1260C MI Thermocouple Cable>250C (482F) High-Flexing Industrial Cables 600V Control/Instrumentation/Sensor Cable>399C (750F) Thermaflame 2000 Multi-Conductor Control/Instrumentation Cable 600 Volt>538 (1000F) Thermaflame 3000 Multi-Conductor Cable 600V/300V 2800F Intermittent>538C (1000F) Instrumentation/Control Cable Multi-conductor 600 Volt>200C (392F) Heavy-Duty Flexible Power Cable 600 Volt For Hazardous Location Motors Single Conductor>150C (302F)* Type Z (UL) Listed Building Wire Tefzel Insulated 600 Volt Single Conductor 14AWG-4/0>200C (392F) Type PFA (UL) Listed Teflon Insulated Conductors for General Wiring 600 Volt 14AWG-4/0>Item # 200-1PFA-COLOR

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-1PFA-COLOR
Diameter 0.4650 to 0.4750 inch (11.81 to 12.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details