Thermal Wire and Cable LLC 538-25107-*

Description
Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. The tape is augmented with an overall glass braid impregnated with a heat and moisture resisting finish. The glass braid is treated with a special saturant which promotes fiber bonding, which ultimately reduces fraying and itching associated with other conventional high temperature wires. MGT wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse and where the acceptability, including current-carrying capacity has been determined by Underwriters Laboratories, Inc. Standard conductor material is oxygen-free high-conductivity 27% nickel-coated copper. MGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test. MGT is available in all colors. Special Surface prints available with your part number, company name, etc. The standard color is tan. Available to 750 MCM. 300 Volt also available. Larger sizes available please consult sales department. For oil and moisture protection see type MTG with additional PTFE moisture barrier. * Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Note : 450C UL/CSA Certified. CSA Type AWM (Appliance Wiring Material). UL Recognized Style 5107 per UL Subject 758. Conductor options : Solid or stranded Grade A Nickel (Nickel 200).
Description
Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. The tape is augmented with an overall glass braid impregnated with a heat and moisture resisting finish. The glass braid is treated with a special saturant which promotes fiber bonding, which ultimately reduces fraying and itching associated with other conventional high temperature wires. MGT wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse and where the acceptability, including current-carrying capacity has been determined by Underwriters Laboratories, Inc. Standard conductor material is oxygen-free high-conductivity 27% nickel-coated copper. MGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test. MGT is available in all colors. Special Surface prints available with your part number, company name, etc. The standard color is tan. Available to 750 MCM. 300 Volt also available. Larger sizes available please consult sales department. For oil and moisture protection see type MTG with additional PTFE moisture barrier. * Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Note : 450C UL/CSA Certified. CSA Type AWM (Appliance Wiring Material). UL Recognized Style 5107 per UL Subject 758. Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. The tape is augmented with an overall glass braid impregnated with a heat and moisture resisting finish. The glass braid is treated with a special saturant which promotes fiber bonding, which ultimately reduces fraying and itching associated with other conventional high temperature wires. MGT wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse and where the acceptability, including current-carrying capacity has been determined by Underwriters Laboratories, Inc. Standard conductor material is oxygen-free high-conductivity 27% nickel-coated copper. MGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test. MGT is available in all colors. Special Surface prints available with your part number, company name, etc. The standard color is tan. Available to 750 MCM. 300 Volt also available. Larger sizes available please consult sales department. For oil and moisture protection see type MTG with additional PTFE moisture barrier. * Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Note : 450C UL/CSA Certified. CSA Type AWM (Appliance Wiring Material). UL Recognized Style 5107 per UL Subject 758. Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. The tape is augmented with an overall glass braid impregnated with a heat and moisture resisting finish. The glass braid is treated with a special saturant which promotes fiber bonding, which ultimately reduces fraying and itching associated with other conventional high temperature wires.

MGT wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse and where the acceptability, including current-carrying capacity has been determined by Underwriters Laboratories, Inc. Standard conductor material is oxygen-free high-conductivity 27% nickel-coated copper. MGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test.

MGT is available in all colors. Special Surface prints available with your part number, company name, etc. The standard color is tan.

Available to 750 MCM. 300 Volt also available. Larger sizes available please consult sales department. For oil and moisture protection see type MTG with additional PTFE moisture barrier.

* Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Note : 450C UL/CSA Certified. CSA Type AWM (Appliance Wiring Material). UL Recognized Style 5107 per UL Subject 758.
Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 538-25107-*
Diameter 0.4350 to ? inch (11.05 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details