Thermal Wire and Cable LLC 200-8FEPC-*

Description
Commercial Grade not UL/CSA Certified Thermal Wire and Cable's FEP insulated lead wires offer a wide service temperature range. Retention of its properties after service at 200C (392F). Thermal Wire and Cable's FEP insulated conductors produce very little smoke when burned and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification when compared with other high temperature cables that are augmented with a braid. Thermal Wire and Cable's FEP insulated lead wire slide rather tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor is tin-coated copper. Available in 36 AWG through 1000 MCM. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : General Purpose high temperature point-to-point wiring where Certifying Agency Approval is not required. Conductor options : Standard conductor material is tinplated copper 20 and larger. Solid or stranded Grade A (Nickel 200) Prebond, Topcoat etc available.
Description
Commercial Grade not UL/CSA Certified Thermal Wire and Cable's FEP insulated lead wires offer a wide service temperature range. Retention of its properties after service at 200C (392F). Thermal Wire and Cable's FEP insulated conductors produce very little smoke when burned and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification when compared with other high temperature cables that are augmented with a braid. Thermal Wire and Cable's FEP insulated lead wire slide rather tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor is tin-coated copper. Available in 36 AWG through 1000 MCM. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : General Purpose high temperature point-to-point wiring where Certifying Agency Approval is not required. Conductor options : Standard conductor material is tinplated copper 20 and larger. Solid or stranded Grade A (Nickel 200) Prebond, Topcoat etc available.

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade not UL/CSA Certified Thermal Wire and Cable's FEP insulated lead wires offer a wide service temperature range. Retention of its properties after service at 200C (392F). Thermal Wire and Cable's FEP insulated conductors produce very little smoke when burned and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification when compared with other high temperature cables that are augmented with a braid. Thermal Wire and Cable's FEP insulated lead wire slide rather tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor is tin-coated copper. Available in 36 AWG through 1000 MCM. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available please consult sales department. Teflon is a registered trademark of the Du Pont Corporation. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : General Purpose high temperature point-to-point wiring where Certifying Agency Approval is not required. Conductor options : Standard conductor material is tinplated copper 20 and larger. Solid or stranded Grade A (Nickel 200) Prebond, Topcoat etc available.

Commercial Grade not UL/CSA Certified

Thermal Wire and Cable's FEP insulated lead wires offer a wide service temperature range. Retention of its properties after service at 200C (392F).

Thermal Wire and Cable's FEP insulated conductors produce very little smoke when burned and are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification when compared with other high temperature cables that are augmented with a braid.

Thermal Wire and Cable's FEP insulated lead wire slide rather tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.

Thermal Wire and Cable's FEP lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor is tin-coated copper.

Available in 36 AWG through 1000 MCM. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available please consult sales department. Teflon is a registered trademark of the Du Pont Corporation.

*Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use : General Purpose high temperature point-to-point wiring where Certifying Agency Approval is not required.
Conductor options : Standard conductor material is tinplated copper 20 and larger. Solid or stranded Grade A (Nickel 200) Prebond, Topcoat etc available.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-8FEPC-*
Diameter 0.1990 to 0.2190 inch (5.05 to 5.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 2394595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 9.84 inch (250 mm)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details