Thermal Wire and Cable LLC 200-123074-*

Description
This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM. Thermal Wire and Cable's SRG cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These single conductor cables are designed for installation as hazardous location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. The conductor is 100% pure copper electroplated with a coating of pure tin for improved connector terminations and reduced oxidation. Primary insulation is a modified silicone rubber and the cable is augmented with a glass braid treated with a heat and moisture resistant finish. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable's SRG power cables pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition Thermal Wire and Cable's SRG power cables generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material. Available in multi-conductor cables, shielded, thermocouple alloys, strength members. Certain colors may require minimum orders. Larger sizes available please consult sales department. MCM-1000 Circular Mils. 300 Volt also available. *Please specify color (standard color black) : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : 18-16 AWG per NEC 402 Fixture Wires. 18-4/0 AWG Leads for hazardous location motors or internal wiring of appliances. Conductor options : Solid or stranded Grade A (Nickel 200).Tin-plated copper is standard #18 AWG and larger. ***Ampacity not available at time of publishing **Ampacity based on single conductor in free air @ 40C (104F)
Description
This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM. Thermal Wire and Cable's SRG cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These single conductor cables are designed for installation as hazardous location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. The conductor is 100% pure copper electroplated with a coating of pure tin for improved connector terminations and reduced oxidation. Primary insulation is a modified silicone rubber and the cable is augmented with a glass braid treated with a heat and moisture resistant finish. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable's SRG power cables pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition Thermal Wire and Cable's SRG power cables generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material. Available in multi-conductor cables, shielded, thermocouple alloys, strength members. Certain colors may require minimum orders. Larger sizes available please consult sales department. MCM-1000 Circular Mils. 300 Volt also available. *Please specify color (standard color black) : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : 18-16 AWG per NEC 402 Fixture Wires. 18-4/0 AWG Leads for hazardous location motors or internal wiring of appliances. Conductor options : Solid or stranded Grade A (Nickel 200).Tin-plated copper is standard #18 AWG and larger. ***Ampacity not available at time of publishing **Ampacity based on single conductor in free air @ 40C (104F)

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM. Thermal Wire and Cable's SRG cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These single conductor cables are designed for installation as hazardous location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. The conductor is 100% pure copper electroplated with a coating of pure tin for improved connector terminations and reduced oxidation. Primary insulation is a modified silicone rubber and the cable is augmented with a glass braid treated with a heat and moisture resistant finish. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable's SRG power cables pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition Thermal Wire and Cable's SRG power cables generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material. Available in multi-conductor cables, shielded, thermocouple alloys, strength members. Certain colors may require minimum orders. Larger sizes available please consult sales department. MCM-1000 Circular Mils. 300 Volt also available. *Please specify color (standard color black) : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : 18-16 AWG per NEC 402 Fixture Wires. 18-4/0 AWG Leads for hazardous location motors or internal wiring of appliances. Conductor options : Solid or stranded Grade A (Nickel 200).Tin-plated copper is standard #18 AWG and larger. ***Ampacity not available at time of publishing **Ampacity based on single conductor in free air @ 40C (104F)

This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL Listed as Fixture wire 18 -14 AWG and is considered power cable in sizes 8 through 1000 MCM.

Thermal Wire and Cable's SRG cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C.

These single conductor cables are designed for installation as hazardous location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. The conductor is 100% pure copper electroplated with a coating of pure tin for improved connector terminations and reduced oxidation.

Primary insulation is a modified silicone rubber and the cable is augmented with a glass braid treated with a heat and moisture resistant finish. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable's SRG power cables pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures.

In addition Thermal Wire and Cable's SRG power cables generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material.

Available in multi-conductor cables, shielded, thermocouple alloys, strength members. Certain colors may require minimum orders. Larger sizes available please consult sales department. MCM-1000 Circular Mils. 300 Volt also available.

*Please specify color (standard color black) : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white.

Intended Use : 18-16 AWG per NEC 402 Fixture Wires. 18-4/0 AWG Leads for hazardous location motors or internal wiring of appliances.
Conductor options : Solid or stranded Grade A (Nickel 200).Tin-plated copper is standard #18 AWG and larger.

***Ampacity not available at time of publishing

**Ampacity based on single conductor in free air @ 40C (104F)

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-123074-*
Diameter 0.2300 to 0.2500 inch (5.84 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Thermocouples - 2000605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.1378 inch (3.5 mm)
Length 78.74 inch (2000 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details