Thermal Wire and Cable LLC 250-10SRML-*

Description
Thermal Wire and Cable's Type SRML insulated cables offer a wide service temperature range of -65C to + 250C and are quite flexible in nature. Silicone rubber compounds have much greater resistance to high temperatures and are available and presently being used in applications of an extremely severe nature. Typical applications include wiring of motors, fixtures, appliances, etc.
Description
Thermal Wire and Cable's Type SRML insulated cables offer a wide service temperature range of -65C to + 250C and are quite flexible in nature. Silicone rubber compounds have much greater resistance to high temperatures and are available and presently being used in applications of an extremely severe nature. Typical applications include wiring of motors, fixtures, appliances, etc.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's Type SRML insulated cables offer a wide service temperature range of -65C to + 250C and are quite flexible in nature. Silicone rubber compounds have much greater resistance to high temperatures and are available and presently being used in applications of an extremely severe nature. Typical applications include wiring of motors, fixtures, appliances, etc.

Thermal Wire and Cable's Type SRML insulated cables offer a wide service temperature range of -65C to + 250C and are quite flexible in nature. Silicone rubber compounds have much greater resistance to high temperatures and are available and presently being used in applications of an extremely severe nature. Typical applications include wiring of motors, fixtures, appliances, etc.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 250-10SRML-*
Diameter 0.2170 to 0.2290 inch (5.51 to 5.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Thermocouples - 1817326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0394 inch (1 mm)
Length 19.69 inch (500 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details