Thermal Wire and Cable's SRGE Flare Stack cable is engineered for applications where the cable is expected to perform in extremely demanding applications such as ignition lead wire for flare stack applications, blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, fuel igniter applications, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -60C through 250C.
Thermal Wire and Cable's SRGE is resistant to chemicals, UV and heat related issues. The conductor material is flexible-stranded oxygen-free high conductivity pure copper with a plating which is the best selection of conductor for this type of application.
The insulating system is a modified 250C silicone rubber backbone rated 25 KVDC. This proven UL recognized primary ignition system is further augmented with a fiberous treatment for abrasion resistance. To that system is an added Teflon extruded outer skin to reduce the coefficient of friction and add a chemical resistant barrier. Standard color is Red. Other colors available upon request.
This cable is easy to pull through conduit and can be cut and terminated on the jobsite with conventional tools. Braided 304 stainless steel jacket or CLX armor is available overall when the cable will likely experience abnormal physical abuse. Thermal Wire and Cable's MTS is not designed for high-flexing applications.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 250-22SRGE |
| Diameter | 0.2060 to ? inch (5.23 to ? mm) |