Thermal Wire and Cable LLC 399-2C20SIG

Description
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.
Description
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C.

These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat.

When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period.

Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 399-2C20SIG
Diameter 0.2500 to ? inch (6.35 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details