Thermal Wire and Cable LLC 150-18SFF2-COLOR

Description
This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires are suitable for continuous operation at 150C/200C. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable Corps SFF-2 fixture wires pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Corp SFF-2 fixture wires generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material.
Description
This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires are suitable for continuous operation at 150C/200C. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable Corps SFF-2 fixture wires pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Corp SFF-2 fixture wires generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires are suitable for continuous operation at 150C/200C. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable Corps SFF-2 fixture wires pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Corp SFF-2 fixture wires generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material.

This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires are suitable for continuous operation at 150C/200C. When burned, silicone rubber leaves a non-conductive silicone dioxide ash, which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, Thermal Wire and Cable Corps SFF-2 fixture wires pass the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures.

In addition, Thermal Wire and Cable Corp SFF-2 fixture wires generally give off lower smoke and less toxic gasses when burned than other conventional cables utilizing other insulating material.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 150-18SFF2-COLOR
Gauge 18 Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details