Thermal Wire and Cable LLC 200-2010109-*

Description
Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable SDT-200 ead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard. Tin-Coated copper is standard 18 and larger.
Description
Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable SDT-200 ead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard. Tin-Coated copper is standard 18 and larger.

Suppliers

Company
Product
Description
Supplier Links
Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable SDT-200 ead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. Conductor options :Nickel-plated or silver plated copper standard. Tin-Coated copper is standard 18 and larger.

Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable SDT-200 ead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit.
Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation.
Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.
Intended Use : Internal Wiring of Appliances.
Conductor options :Nickel-plated or silver plated copper standard. Tin-Coated copper is standard 18 and larger.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-2010109-*
Diameter 0.0480 to 0.0540 inch (1.22 to 1.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details