Thermal Wire and Cable LLC 399-2C18SIG

Description
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.
Description
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high as 450C.

These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars, ovens,furnaces, lights, machines for thermoplastics or other applications that require long service life in extreme heat.

When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period.

Furthermore, available in 24 through 12 AWG. Multi conductor cables available through 50 conductor.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 399-2C18SIG
Diameter 0.2750 to ? inch (6.98 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Thermocouples - 1817277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 9.84 inch (250 mm)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details