Thermal Wire and Cable LLC 538-16MGR300-*

Description
MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines. MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc. Note : 450C UL/CSA Certified. Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.
Description
MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines. MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc. Note : 450C UL/CSA Certified. Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.

Suppliers

Company
Product
Description
Supplier Links
MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire. Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines. MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier. *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc. Note : 450C UL/CSA Certified. Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.

MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire.

Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines.

MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier.

*Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc.

Note : 450C UL/CSA Certified.
Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 538-16MGR300-*
Diameter 0.1040 to 0.1150 inch (2.64 to 2.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details