Thermal Wire and Cable LLC 200-18PGF-COLOR

Description
This specification details Thermal Wire and Cable Corps type PGF FEP single conductor fixture wires are insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical protection.Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL Listed. Thermal Wire and Cable Corp PGF FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation. These cables have high dielectric qualities, are high temperature and chemical resistant and exhibit a wide temperature range -85C through +200C. Long continuous lengths are available (typically 1000 ft +). For use in accordance with the National Electrical Code Article 402.
Description
This specification details Thermal Wire and Cable Corps type PGF FEP single conductor fixture wires are insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical protection.Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL Listed. Thermal Wire and Cable Corp PGF FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation. These cables have high dielectric qualities, are high temperature and chemical resistant and exhibit a wide temperature range -85C through +200C. Long continuous lengths are available (typically 1000 ft +). For use in accordance with the National Electrical Code Article 402.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable Corps type PGF FEP single conductor fixture wires are insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical protection.Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL Listed. Thermal Wire and Cable Corp PGF FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation. These cables have high dielectric qualities, are high temperature and chemical resistant and exhibit a wide temperature range -85C through +200C. Long continuous lengths are available (typically 1000 ft +). For use in accordance with the National Electrical Code Article 402.

This specification details Thermal Wire and Cable Corps type PGF FEP single conductor fixture wires are insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical protection.Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL Listed. Thermal Wire and Cable Corp PGF FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation. These cables have high dielectric qualities, are high temperature and chemical resistant and exhibit a wide temperature range -85C through +200C. Long continuous lengths are available (typically 1000 ft +).

For use in accordance with the National Electrical Code Article 402.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-18PGF-COLOR
Diameter 0.0399 to ? inch (1.01 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 2394610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 9.84 inch (250 mm)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details