Thermal Wire and Cable LLC 538-20MTG

Description
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 24 AWG - 4/0. Larger sizes available please consult sales department. *Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.
Description
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 24 AWG - 4/0. Larger sizes available please consult sales department. *Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.

Suppliers

Company
Product
Description
Supplier Links
MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications. MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse. MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request). MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request. MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request. Available 24 AWG - 4/0. Larger sizes available please consult sales department. *Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.

MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle bakers, and other extremely demanding applications where the cable delivers power to heating mechanisms in continuous bending and flexing conditions in the worst of applications.

MTG utilizes a fused PTFE moisture/vapor barrier that is laminated to the under side of a braid to prevent the migration of fluids, oils, etc. This technology also eliminates the itching and dermatitis that often is associated with glass braid jacketed lead wires. Available also in multi-conductor cables as shielded pairs, triads, or with an overall shield, or with thermocouple alloys. Braided 304 stainless steel jacket, stainless steel interlocked armor or CLX armor available overall when the cable will likely experience abnormal physical abuse.

MTG incorporates a proprietary outer jacket that prevents the migration of oils and other fluids in the presence of heat and continuous flexing applications. Thermal Wire and Cable utilizes an extra flexible stranded Grade A (Pure Nickel) conductor (Nickel-Plated Copper available upon request).

MTG is continuously temperature rated to -450C (250C MTG also available). MTG is resistant to temperature excursions exceeding 2800F and will continue to operate even after exposure to 2000F for over 7 hours. The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. ETL 1093C circuit integrity flame test report available upon request.

MTG is available as a standard color in tan and fully pigmented primary colors are also available upon request.

Available 24 AWG - 4/0. Larger sizes available please consult sales department.

*Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use : Internal Wiring of Appliances and electronic equipment. UL Recognized; CSA certified.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 538-20MTG
Diameter 0.0900 to 0.0950 inch (2.29 to 2.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple & Extension Wire - 2154934 - RS Components, Ltd.
Specs
Thermocouple Type K
Length 3937 inch (100000 mm)
Insulation Material Silicone rubber
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details