This specification details Thermal Wire and Cable Corp's PFF FEP-insulated flexible stranded fixture wire. Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Standard construction is UL listed. FEP fluoropolymer insulated conductors help reduce overall cable dimensions, and uses space age Teflon as the primary insulation. These cables have high dielectric qualities, are high temp and chemical resistant and exhibit a wide temperature range -85C through +150C. Long continuous lengths are available (typically 1000 ft +). Available in all colors to aid in positive identification.
For use in accordance with the National Electrical Code Article 402.3.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 150-16PFF-COLOR |
| Diameter | 0.1000 to ? inch (2.54 to ? mm) |