Thermal Wire and Cable LLC 399-3C18TFLM

Description
Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F). The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield. Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable Conductor options : Solid or stranded Grade A Nickel (Nickel 200).
Description
Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F). The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield. Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Suppliers

Company
Product
Description
Supplier Links
Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F). The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F. Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield. Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills. Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F).

The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F.

Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield.

Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills.

Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable

Conductor options : Solid or stranded Grade A Nickel (Nickel 200).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 399-3C18TFLM
Diameter 0.2800 to ? inch (7.11 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermocouple & Extension Wire - 2154928 - RS Components, Ltd.
Specs
Thermocouple Type K
Length 3937 inch (100000 mm)
Insulation Material Glass fibre
View Details