Thermal Wire and Cable LLC 200-103135-*

Description
Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG. *Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed. *Ampacity based on single conductor in free air @ 40°C; (104F).
Description
Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG. *Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed. *Ampacity based on single conductor in free air @ 40°C; (104F).

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices. Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG. *Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances where totally enclosed. *Ampacity based on single conductor in free air @ 40°C; (104F).

Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices.

Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable.

Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.

Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG.

*Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white.

Intended Use : Internal Wiring of Appliances where totally enclosed.

*Ampacity based on single conductor in free air @ 40°C; (104F).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-103135-*
Diameter 0.1800 to ? inch (4.57 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details