Thermal Wire and Cable LLC 150-163321-*

Description
Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for silicone rubber/glass braid insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Upon request, 18, 16 and 14 AWG meets NEC Type XF (Cross-Linked Fixture 7 strand) or XFF (Cross-Linked Fixture Flexible), fixture wiring. Suitable for use where immersed in gasoline up to 30C. Its flexible nature and small diameter profile provides for easy, economical installations. Hashmarks, dots or striping also available. Tinned copper conductor is standard. Available in 30 AWG - 4/O. Available in multi-conductor cables and shielded pairs. *Specify Color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan with two black stripes. Intended Use : Internal Wiring of Appliances. **Based on single conductor in free air @ 40C. Please consult article 310 of the national electrical code for further application and ampacity information.
Description
Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for silicone rubber/glass braid insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Upon request, 18, 16 and 14 AWG meets NEC Type XF (Cross-Linked Fixture 7 strand) or XFF (Cross-Linked Fixture Flexible), fixture wiring. Suitable for use where immersed in gasoline up to 30C. Its flexible nature and small diameter profile provides for easy, economical installations. Hashmarks, dots or striping also available. Tinned copper conductor is standard. Available in 30 AWG - 4/O. Available in multi-conductor cables and shielded pairs. *Specify Color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan with two black stripes. Intended Use : Internal Wiring of Appliances. **Based on single conductor in free air @ 40C. Please consult article 310 of the national electrical code for further application and ampacity information.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for silicone rubber/glass braid insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Upon request, 18, 16 and 14 AWG meets NEC Type XF (Cross-Linked Fixture 7 strand) or XFF (Cross-Linked Fixture Flexible), fixture wiring. Suitable for use where immersed in gasoline up to 30C. Its flexible nature and small diameter profile provides for easy, economical installations. Hashmarks, dots or striping also available. Tinned copper conductor is standard. Available in 30 AWG - 4/O. Available in multi-conductor cables and shielded pairs. *Specify Color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan with two black stripes. Intended Use : Internal Wiring of Appliances. **Based on single conductor in free air @ 40C. Please consult article 310 of the national electrical code for further application and ampacity information.

Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics.

Suitable for use as Appliance Wiring Material (AWM), coil leads and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment.

Economical replacement for silicone rubber/glass braid insulated wire and cable. Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire.

Upon request, 18, 16 and 14 AWG meets NEC Type XF (Cross-Linked Fixture 7 strand) or XFF (Cross-Linked Fixture Flexible), fixture wiring.

Suitable for use where immersed in gasoline up to 30C. Its flexible nature and small diameter profile provides for easy, economical installations. Hashmarks, dots or striping also available. Tinned copper conductor is standard. Available in 30 AWG - 4/O. Available in multi-conductor cables and shielded pairs.

*Specify Color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan with two black stripes.

Intended Use : Internal Wiring of Appliances.

**Based on single conductor in free air @ 40C. Please consult article 310 of the national electrical code for further application and ampacity information.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 150-163321-*
Diameter 0.1250 to 0.1300 inch (3.17 to 3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Thermocouples - 1104464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39.37 inch (1000 mm)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details