Thermal Wire and Cable LLC 200-4/0PFA-COLOR

Description
Thermal Wire and Cable Corps type PFA Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C*). Teflon PFA exhibits outstanding retention of properties after aging, even at high temperatures and in the presence of solvents, oils, oxidizing agents, UV light, and other environmental agents. In addition, PFA does not use any leachable or degradable stabilizing additives, which offers an important safety advantage when designing products for long service life. Type PFA (perfluoro alkoxy fluoropolymer Teflon PFA) sets the standard particularly in harsh environments. This conductor exhibits exceptional high temperature resistance and stress crack resistance with a high flex life. In addition, Teflon PFA offers high dielectric strength, a low loss dielectric constant, low loss factors, and extremely high specific resistance. Teflon PFA is resistant to even the most aggressive organic and inorganic chemicals and solvents over a broad temperature range. The overall diameter is also less than other XLP or PVC cables due to the high dielectric strength which allows more circuits per conduit. Thermal Wire and Cable Corps type PFA conductors for general wiring retains retention of their properties after service at 260C (500F) with nickel coated copper conductor.Type PFA Teflon insulated conductors produce very little smoke when burned. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Longer continuous lengths are available with PFA conductors for general wiring than with PTFE insulated general wires.Compared with other high temperature general wires that are augmented with a braid, Thermal Wire and Cable Corp's type PFA Teflon insulated general wiring slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Clean, smooth, and attractive terminations are possible due to the lack of a braid that can fray when cut and stripped. Type PFA conductors for general wiring are 100% glass-free and are OSHA acceptable. Thermal Wire and Cable Corps PFA conductors for general wiring are 20% smaller in diameter than braided cables allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code.
Description
Thermal Wire and Cable Corps type PFA Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C*). Teflon PFA exhibits outstanding retention of properties after aging, even at high temperatures and in the presence of solvents, oils, oxidizing agents, UV light, and other environmental agents. In addition, PFA does not use any leachable or degradable stabilizing additives, which offers an important safety advantage when designing products for long service life. Type PFA (perfluoro alkoxy fluoropolymer Teflon PFA) sets the standard particularly in harsh environments. This conductor exhibits exceptional high temperature resistance and stress crack resistance with a high flex life. In addition, Teflon PFA offers high dielectric strength, a low loss dielectric constant, low loss factors, and extremely high specific resistance. Teflon PFA is resistant to even the most aggressive organic and inorganic chemicals and solvents over a broad temperature range. The overall diameter is also less than other XLP or PVC cables due to the high dielectric strength which allows more circuits per conduit. Thermal Wire and Cable Corps type PFA conductors for general wiring retains retention of their properties after service at 260C (500F) with nickel coated copper conductor.Type PFA Teflon insulated conductors produce very little smoke when burned. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Longer continuous lengths are available with PFA conductors for general wiring than with PTFE insulated general wires.Compared with other high temperature general wires that are augmented with a braid, Thermal Wire and Cable Corp's type PFA Teflon insulated general wiring slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Clean, smooth, and attractive terminations are possible due to the lack of a braid that can fray when cut and stripped. Type PFA conductors for general wiring are 100% glass-free and are OSHA acceptable. Thermal Wire and Cable Corps PFA conductors for general wiring are 20% smaller in diameter than braided cables allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corps type PFA Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C*). Teflon PFA exhibits outstanding retention of properties after aging, even at high temperatures and in the presence of solvents, oils, oxidizing agents, UV light, and other environmental agents. In addition, PFA does not use any leachable or degradable stabilizing additives, which offers an important safety advantage when designing products for long service life. Type PFA (perfluoro alkoxy fluoropolymer Teflon PFA) sets the standard particularly in harsh environments. This conductor exhibits exceptional high temperature resistance and stress crack resistance with a high flex life. In addition, Teflon PFA offers high dielectric strength, a low loss dielectric constant, low loss factors, and extremely high specific resistance. Teflon PFA is resistant to even the most aggressive organic and inorganic chemicals and solvents over a broad temperature range. The overall diameter is also less than other XLP or PVC cables due to the high dielectric strength which allows more circuits per conduit. Thermal Wire and Cable Corps type PFA conductors for general wiring retains retention of their properties after service at 260C (500F) with nickel coated copper conductor.Type PFA Teflon insulated conductors produce very little smoke when burned. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Longer continuous lengths are available with PFA conductors for general wiring than with PTFE insulated general wires.Compared with other high temperature general wires that are augmented with a braid, Thermal Wire and Cable Corp's type PFA Teflon insulated general wiring slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Clean, smooth, and attractive terminations are possible due to the lack of a braid that can fray when cut and stripped. Type PFA conductors for general wiring are 100% glass-free and are OSHA acceptable. Thermal Wire and Cable Corps PFA conductors for general wiring are 20% smaller in diameter than braided cables allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code.

Thermal Wire and Cable Corps type PFA Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C*). Teflon PFA exhibits outstanding retention of properties after aging, even at high temperatures and in the presence of solvents, oils, oxidizing agents, UV light, and other environmental agents. In addition, PFA does not use any leachable or degradable stabilizing additives, which offers an important safety advantage when designing products for long service life.

Type PFA (perfluoro alkoxy fluoropolymer Teflon PFA) sets the standard particularly in harsh environments. This conductor exhibits exceptional high temperature resistance and stress crack resistance with a high flex life. In addition, Teflon PFA offers high dielectric strength, a low loss dielectric constant, low loss factors, and extremely high specific resistance. Teflon PFA is resistant to even the most aggressive organic and inorganic chemicals and solvents over a broad temperature range. The overall diameter is also less than other XLP or PVC cables due to the high dielectric strength which allows more circuits per conduit.
Thermal Wire and Cable Corps type PFA conductors for general wiring retains retention of their properties after service at 260C (500F) with nickel coated copper conductor.Type PFA Teflon insulated conductors produce very little smoke when burned. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Longer continuous lengths are available with PFA conductors for general wiring than with PTFE insulated general wires.Compared with other high temperature general wires that are augmented with a braid, Thermal Wire and Cable Corp's type PFA Teflon insulated general wiring slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Clean, smooth, and attractive terminations are possible due to the lack of a braid that can fray when cut and stripped. Type PFA conductors for general wiring are 100% glass-free and are OSHA acceptable. Thermal Wire and Cable Corps PFA conductors for general wiring are 20% smaller in diameter than braided cables allowing more circuits per conduit.

For use in accordance with Article 402 of the National Electrical Code.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-4/0PFA-COLOR
Diameter 0.6840 to 0.6960 inch (17.37 to 17.68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1314757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 118 inch (3000 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details