Thermal Wire and Cable LLC 200-1810109-*

Description
Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable's SDT-200 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. SDT-200 leaves behind no residual glass chards to contaminate the surrounding area. Thermal Wire and Cable's SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Nickel-Plated copper is standard 24-20 AWG *Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. UL Recognized CSA Certified Conductor options :Solid or stranded pure nickel.Nickel-Plated copper 24-20 AWG ** Ampicity based on single conductor in free air @ 40C. Please concern Articlec 310 of National Electronic code for futher ampicity and application information.
Description
Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable's SDT-200 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. SDT-200 leaves behind no residual glass chards to contaminate the surrounding area. Thermal Wire and Cable's SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Nickel-Plated copper is standard 24-20 AWG *Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. UL Recognized CSA Certified Conductor options :Solid or stranded pure nickel.Nickel-Plated copper 24-20 AWG ** Ampicity based on single conductor in free air @ 40C. Please concern Articlec 310 of National Electronic code for futher ampicity and application information.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable's SDT-200 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths. SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. SDT-200 leaves behind no residual glass chards to contaminate the surrounding area. Thermal Wire and Cable's SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Nickel-Plated copper is standard 24-20 AWG *Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use : Internal Wiring of Appliances. UL Recognized CSA Certified Conductor options :Solid or stranded pure nickel.Nickel-Plated copper 24-20 AWG ** Ampicity based on single conductor in free air @ 40C. Please concern Articlec 310 of National Electronic code for futher ampicity and application information.

Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller in diameter than silicone rubber cables allowing installation in tight places. Also Thermal Wire and Cable's SDT-200 lead wires cost less than conventional PTFE insulated wires. The cost per 1000 ft. is less and scrap is reduced do to long continuous lengths.

SDT-200 Tefzel 750 lead wire produces very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents. As a primary insulation, Tefzel 750 couples superior dielectric properties, is abrasion resistant, heat resistant and its durability is second to none. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.

Compared with other high temperature cables that are augmented with a braid, Thermal Wire and Cable SDT-200 insulated lead wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. SDT-200 leaves behind no residual glass chards to contaminate the surrounding area.

Thermal Wire and Cable's SDT-200 lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit.

Available in 36 AWG-4/O. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du pont Corporation. Nickel-Plated copper is standard 24-20 AWG

*Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use : Internal Wiring of Appliances. UL Recognized CSA Certified
Conductor options :Solid or stranded pure nickel.Nickel-Plated copper 24-20 AWG

** Ampicity based on single conductor in free air @ 40C. Please concern Articlec 310 of National Electronic code for futher ampicity and application information.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-1810109-*
Diameter 0.0570 to 0.0620 inch (1.45 to 1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Thermocouples - 1817282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 5.91 inch (150 mm)
View Details