Thermal Wire and Cable LLC 200-4C14SKPT

Description
This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications. Larger sizes and number of conductors available upon request.
Description
This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications. Larger sizes and number of conductors available upon request.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common. When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period. Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications. Larger sizes and number of conductors available upon request.

This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C.

These industrial strength cables are designed for installation in overhead cranes, glass plants, aluminum mills, slag and teeming ladel cars or other applications that require long service life in extreme heat and flexing conditions. #8/4 conductor, #6/4 conductor and #4/4 conductor are most common.

When burned, modified silicone rubber leaves a non-conductive silicone dioxide ash which is an excellent dielectric that permits continued operation of the cable for an indefinite period.

Furthermore, TWC soaking pit cables are capable of passing the Underwriters Laboratories vertical flame test, VW-1 and the MIL-W-16878 specifications for flammability and will pass the IEEE-383 1974 ribbon burner vertical cable tray flame test with no circuit integrity failures. In addition, Thermal Wire and Cable Soaking Pit Cables are specifically designed for extreme still mill applications.

Larger sizes and number of conductors available upon request.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-4C14SKPT
Diameter 0.5000 to ? inch (12.7 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermocouples - 2194545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.9843 inch (25 mm)
Length 1.97 inch (50 mm)
View Details