Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least expensive of the 600V 200C appliance lead wire choices.
Suitable for use as Appliance Wiring Material (AWM) where totally enclosed, coil leads, and as Class B IEEE 130C Class Motor Leads, lighting ballast's and commercial cooking equipment. Economical replacement for Teflon insulated wire and cable.
Eliminates the dermatitis and associated itching, irritation and fraying of glass braid insulated wire. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.
Hashmarks, dots or striping also available. Tinned copper conductor is standard 18-2. Nickel-Plated copper 26 AWG-20AWG.
*Please specify color : Please specify color : 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white.
Intended Use : Internal Wiring of Appliances where totally enclosed.
*Ampacity based on single conductor in free air @ 40°C; (104F).
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 200-123135-* |
| Diameter | 0.1600 to ? inch (4.06 to ? mm) |