Thermal Wire and Cable LLC 1093-18

Description
After years of research and development with vacuum process OEMS, Thermal Wire and Cable has developed a truly unique Vacuum cable that is designed for extremely high-temperature applications. These cables are designed for a range of Vacuum cable feed through systems and chamber cables and related applications. Pure nickel conductors are often employed and go through a rigorous cleaning process that removes drawing fluids, oils, and other contaminants that are common to stranded conductor metals. This proprietary process greatly reduces the potential off-gassing of processing materials employed as manufacturing aids in its production. Virgin S2 yarns or Nextel 304 are common insulations employed as the dielectric and built to voltage specifications typically not exceeding 600V. This served material is further augmented with a nickel 200 braid to encapsulate insulating system and greatly affect the abrasion resistance of the cable. Sizes range from 24 to 6 AWG. This cable will perform where all others fail. This cable has to be brought to operating temperature prior to service voltage and electrification to flash off manufacturing aids in the processing of Nextel fibers and this greatly increases dielectric strength. Please consult 3M website for further processing requirements. Nickel overbraid shield is standard, stainless steel is also available. The cable is easy to bend and work with and is terminated with conventional tools. Nickel 200 is standard conductor material for 1093C.
Description
After years of research and development with vacuum process OEMS, Thermal Wire and Cable has developed a truly unique Vacuum cable that is designed for extremely high-temperature applications. These cables are designed for a range of Vacuum cable feed through systems and chamber cables and related applications. Pure nickel conductors are often employed and go through a rigorous cleaning process that removes drawing fluids, oils, and other contaminants that are common to stranded conductor metals. This proprietary process greatly reduces the potential off-gassing of processing materials employed as manufacturing aids in its production. Virgin S2 yarns or Nextel 304 are common insulations employed as the dielectric and built to voltage specifications typically not exceeding 600V. This served material is further augmented with a nickel 200 braid to encapsulate insulating system and greatly affect the abrasion resistance of the cable. Sizes range from 24 to 6 AWG. This cable will perform where all others fail. This cable has to be brought to operating temperature prior to service voltage and electrification to flash off manufacturing aids in the processing of Nextel fibers and this greatly increases dielectric strength. Please consult 3M website for further processing requirements. Nickel overbraid shield is standard, stainless steel is also available. The cable is easy to bend and work with and is terminated with conventional tools. Nickel 200 is standard conductor material for 1093C.

Suppliers

Company
Product
Description
Supplier Links
After years of research and development with vacuum process OEMS, Thermal Wire and Cable has developed a truly unique Vacuum cable that is designed for extremely high-temperature applications. These cables are designed for a range of Vacuum cable feed through systems and chamber cables and related applications. Pure nickel conductors are often employed and go through a rigorous cleaning process that removes drawing fluids, oils, and other contaminants that are common to stranded conductor metals. This proprietary process greatly reduces the potential off-gassing of processing materials employed as manufacturing aids in its production. Virgin S2 yarns or Nextel 304 are common insulations employed as the dielectric and built to voltage specifications typically not exceeding 600V. This served material is further augmented with a nickel 200 braid to encapsulate insulating system and greatly affect the abrasion resistance of the cable. Sizes range from 24 to 6 AWG. This cable will perform where all others fail. This cable has to be brought to operating temperature prior to service voltage and electrification to flash off manufacturing aids in the processing of Nextel fibers and this greatly increases dielectric strength. Please consult 3M website for further processing requirements. Nickel overbraid shield is standard, stainless steel is also available. The cable is easy to bend and work with and is terminated with conventional tools. Nickel 200 is standard conductor material for 1093C.

After years of research and development with vacuum process OEMS, Thermal Wire and Cable has developed a truly unique Vacuum cable that is designed for extremely high-temperature applications.

These cables are designed for a range of Vacuum cable feed through systems and chamber cables and related applications. Pure nickel conductors are often employed and go through a rigorous cleaning process that removes drawing fluids, oils, and other contaminants that are common to stranded conductor metals. This proprietary process greatly reduces the potential off-gassing of processing materials employed as manufacturing aids in its production.

Virgin S2 yarns or Nextel 304 are common insulations employed as the dielectric and built to voltage specifications typically not exceeding 600V. This served material is further augmented with a nickel 200 braid to encapsulate insulating system and greatly affect the abrasion resistance of the cable. Sizes range from 24 to 6 AWG. This cable will perform where all others fail.

This cable has to be brought to operating temperature prior to service voltage and electrification to flash off manufacturing aids in the processing of Nextel fibers and this greatly increases dielectric strength. Please consult 3M website for further processing requirements.

Nickel overbraid shield is standard, stainless steel is also available. The cable is easy to bend and work with and is terminated with conventional tools.
Nickel 200 is standard conductor material for 1093C.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 1093-18
Diameter 0.1480 to ? inch (3.76 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details