Thermal Wire and Cable's cross-linked, thermosetting polyethylene insulated single conductor wire has a tough abrasion resistance and low cost insulation with excellent electrical properties and thermal aging characteristics.
Suitable for use as Appliance Wiring Material (AWM), coil leads, and as Class B IEEE 130C Motor Leads.
Suitable for use where exposed to gasoline vapors. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.
Hash marks, dots or striping also available. Tinned copper conductor is standard but is also available with bare, uncoated copper strands. Available in multi conductor cables and shielded pairs.
*Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white.
Intended Use : Internal Wiring of Appliances. UL Recognized, CSA Certified.
**Based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further application and ampacity information.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 125-83173-* |
| Diameter | 0.2620 to 0.2700 inch (6.65 to 6.86 mm) |