Thermal Wire and Cable LLC 250-165180-1

Description
Thermal Wire and Cable's TGGT lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include a fused PTFE Teflon tape dielectric system, an additional served glass thermal barrier, and a treated glass braid overall for mechanical protection. Typical applications include : extrusion machines, heater bands, appliance and fixtures, etc. The entire system is built to UL/CSA specifications. The glass braid is treated with a special saturant which promotes fiber bonding which ultimately reduces fraying and itching associated with other conventional high temperature wires. Thermal Wire and Cable's TGGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test. TGGT is available in colors. Special surface prints available with your part number, company name, etc. The standard conductor material is nickel-coated copper. Available in 30 AWG through 750 MCM. UL Recognized and CSA certified. Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. For green base color with yellow stripe - 54. Intended Use : Internal Wiring of appliances or electronic equipment. Conductor Options : Standard conductor material is nickel plated copper. Nickel 200 Grade A available upon request. *Based on single conductor in free air
Description
Thermal Wire and Cable's TGGT lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include a fused PTFE Teflon tape dielectric system, an additional served glass thermal barrier, and a treated glass braid overall for mechanical protection. Typical applications include : extrusion machines, heater bands, appliance and fixtures, etc. The entire system is built to UL/CSA specifications. The glass braid is treated with a special saturant which promotes fiber bonding which ultimately reduces fraying and itching associated with other conventional high temperature wires. Thermal Wire and Cable's TGGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test. TGGT is available in colors. Special surface prints available with your part number, company name, etc. The standard conductor material is nickel-coated copper. Available in 30 AWG through 750 MCM. UL Recognized and CSA certified. Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. For green base color with yellow stripe - 54. Intended Use : Internal Wiring of appliances or electronic equipment. Conductor Options : Standard conductor material is nickel plated copper. Nickel 200 Grade A available upon request. *Based on single conductor in free air

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's TGGT lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include a fused PTFE Teflon tape dielectric system, an additional served glass thermal barrier, and a treated glass braid overall for mechanical protection. Typical applications include : extrusion machines, heater bands, appliance and fixtures, etc. The entire system is built to UL/CSA specifications. The glass braid is treated with a special saturant which promotes fiber bonding which ultimately reduces fraying and itching associated with other conventional high temperature wires. Thermal Wire and Cable's TGGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test. TGGT is available in colors. Special surface prints available with your part number, company name, etc. The standard conductor material is nickel-coated copper. Available in 30 AWG through 750 MCM. UL Recognized and CSA certified. Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. For green base color with yellow stripe - 54. Intended Use : Internal Wiring of appliances or electronic equipment. Conductor Options : Standard conductor material is nickel plated copper. Nickel 200 Grade A available upon request. *Based on single conductor in free air

Thermal Wire and Cable's TGGT lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include a fused PTFE Teflon tape dielectric system, an additional served glass thermal barrier, and a treated glass braid overall for mechanical protection.

Typical applications include : extrusion machines, heater bands, appliance and fixtures, etc. The entire system is built to UL/CSA specifications. The glass braid is treated with a special saturant which promotes fiber bonding which ultimately reduces fraying and itching associated with other conventional high temperature wires.

Thermal Wire and Cable's TGGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test. TGGT is available in colors. Special surface prints available with your part number, company name, etc. The standard conductor material is nickel-coated copper. Available in 30 AWG through 750 MCM. UL Recognized and CSA certified.

Standard color is tan. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. For green base color with yellow stripe - 54.

Intended Use : Internal Wiring of appliances or electronic equipment.
Conductor Options : Standard conductor material is nickel plated copper. Nickel 200 Grade A available upon request.
*Based on single conductor in free air

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 250-165180-1
Diameter 0.1090 to ? inch (2.77 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISOTAN® - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2000612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.3150 inch (8 mm)
Length 78.74 inch (2000 mm)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details