Thermal Wire and Cable LLC 250-183252-*

Description
Thermal Wire and Cable's type Sil-V SRGN insulated cables offer a wide service temperature range of -65 to + 250and are quite flexible in nature. Silicone rubber compounds have a great resistance to high temperatures and are available and presently being used in applications of an extremely severe nature such as lighting fixtures, heating elements, motor leads, etc. Sil-V silicone rubber is very resistant to extremely low temperatures. Nickel-Plated Copper conductor is standard. Pure Nickel available upon request.
Description
Thermal Wire and Cable's type Sil-V SRGN insulated cables offer a wide service temperature range of -65 to + 250and are quite flexible in nature. Silicone rubber compounds have a great resistance to high temperatures and are available and presently being used in applications of an extremely severe nature such as lighting fixtures, heating elements, motor leads, etc. Sil-V silicone rubber is very resistant to extremely low temperatures. Nickel-Plated Copper conductor is standard. Pure Nickel available upon request.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's type Sil-V SRGN insulated cables offer a wide service temperature range of -65 to + 250and are quite flexible in nature. Silicone rubber compounds have a great resistance to high temperatures and are available and presently being used in applications of an extremely severe nature such as lighting fixtures, heating elements, motor leads, etc. Sil-V silicone rubber is very resistant to extremely low temperatures. Nickel-Plated Copper conductor is standard. Pure Nickel available upon request.

Thermal Wire and Cable's type Sil-V SRGN insulated cables offer a wide service temperature range of -65 to + 250and are quite flexible in nature. Silicone rubber compounds have a great resistance to high temperatures and are available and presently being used in applications of an extremely severe nature such as lighting fixtures, heating elements, motor leads, etc. Sil-V silicone rubber is very resistant to extremely low temperatures. Nickel-Plated Copper conductor is standard. Pure Nickel available upon request.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 250-183252-*
Diameter 0.1170 to 0.1230 inch (2.97 to 3.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Thermocouples - 1817302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1772 inch (4.5 mm)
Length 19.69 inch (500 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details