Thermal Wire and Cable LLC 150-1/0Z-COLOR

Description
Thermal Wire and Cable Corps Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with bare uncoated copper or tin-coated copper conductor, offers a wide service temperature range of 65C to +150C. Tefzel insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SA or FEPB) wires allowing installation in tight places. Also, Tefzel insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths. Thermal Wire and Cable Corp's type ZTefzel insulated lead wire and power cables produce very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents.In addition other cables of Tefzel insulation cables meet NEMA HP-100, WC-3, WC-5, Mil-W-22759/16-19, MIL-C27500, Mil-C-17, IEEE Standard 1 Standard 323, Standard 383-1974 Meet NFPA Standard 258 (smoke) UL Subject 13, UL Subject 83, and UL Subject 94 as well as various appliance wiring style numbers if applicable. Tefzel as a primary insulation couples superior dielectric properties is abrasion resistant, heat resistant and its durability is second to none.Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared to other high temperature cables that are augmented with a braid, Tefzel insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Type Z conductors for general wiring are 20% smaller in diameter than braided cables allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code Conductors for General Wiring.
Description
Thermal Wire and Cable Corps Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with bare uncoated copper or tin-coated copper conductor, offers a wide service temperature range of 65C to +150C. Tefzel insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SA or FEPB) wires allowing installation in tight places. Also, Tefzel insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths. Thermal Wire and Cable Corp's type ZTefzel insulated lead wire and power cables produce very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents.In addition other cables of Tefzel insulation cables meet NEMA HP-100, WC-3, WC-5, Mil-W-22759/16-19, MIL-C27500, Mil-C-17, IEEE Standard 1 Standard 323, Standard 383-1974 Meet NFPA Standard 258 (smoke) UL Subject 13, UL Subject 83, and UL Subject 94 as well as various appliance wiring style numbers if applicable. Tefzel as a primary insulation couples superior dielectric properties is abrasion resistant, heat resistant and its durability is second to none.Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared to other high temperature cables that are augmented with a braid, Tefzel insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Type Z conductors for general wiring are 20% smaller in diameter than braided cables allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code Conductors for General Wiring.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corps Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with bare uncoated copper or tin-coated copper conductor, offers a wide service temperature range of 65C to +150C. Tefzel insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SA or FEPB) wires allowing installation in tight places. Also, Tefzel insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths. Thermal Wire and Cable Corp's type ZTefzel insulated lead wire and power cables produce very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents.In addition other cables of Tefzel insulation cables meet NEMA HP-100, WC-3, WC-5, Mil-W-22759/16-19, MIL-C27500, Mil-C-17, IEEE Standard 1 Standard 323, Standard 383-1974 Meet NFPA Standard 258 (smoke) UL Subject 13, UL Subject 83, and UL Subject 94 as well as various appliance wiring style numbers if applicable. Tefzel as a primary insulation couples superior dielectric properties is abrasion resistant, heat resistant and its durability is second to none.Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared to other high temperature cables that are augmented with a braid, Tefzel insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Type Z conductors for general wiring are 20% smaller in diameter than braided cables allowing more circuits per conduit. For use in accordance with Article 402 of the National Electrical Code Conductors for General Wiring.

Thermal Wire and Cable Corps Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with bare uncoated copper or tin-coated copper conductor, offers a wide service temperature range of 65C to +150C. Tefzel insulated conductors are 30% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SA or FEPB) wires allowing installation in tight places. Also, Tefzel insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths. Thermal Wire and Cable Corp's type ZTefzel insulated lead wire and power cables produce very little smoke when burned, is chemically inert to nearly all industrial chemicals and solvents.In addition other cables of Tefzel insulation cables meet NEMA HP-100, WC-3, WC-5, Mil-W-22759/16-19, MIL-C27500, Mil-C-17, IEEE Standard 1 Standard 323, Standard 383-1974 Meet NFPA Standard 258 (smoke) UL Subject 13, UL Subject 83, and UL Subject 94 as well as various appliance wiring style numbers if applicable. Tefzel as a primary insulation couples superior dielectric properties is abrasion resistant, heat resistant and its durability is second to none.Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared to other high temperature cables that are augmented with a braid, Tefzel insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Type Z conductors for general wiring are 20% smaller in diameter than braided cables allowing more circuits per conduit.

For use in accordance with Article 402 of the National Electrical Code Conductors for General Wiring.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 150-1/0Z-COLOR
Diameter 0.5130 to 0.5230 inch (13.03 to 13.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details