MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and Cable Corporation has developed MGR Cleanstrip anti-itch anti-fray 538C appliance lead wire.
Utilizing a proprietary saturant and process that bonds the glass fibers onto the outer braid, Thermal Wire type MGR Cleanstrip lead wire has greatly diminished the fraying, itching and irritation associated with this type of product. Furthermore, the modified insulation system is applied with minimum tension which allows the insulation plug to cut and strip cleanly without binding automated cutting and stripping machines.
MGR Cleanstrip intended use is for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying capacity, has been determined by Underwriters Laboratories, Inc. MGR Cleanstrip is available in colors. The standard color is tan. 27% nickel-coated copper conductor is standard. For oil and moisture protection see type MTG with additional PTFE moisture barrier.
*Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. -54 Green with yellow stripe, etc.
Note : 450C UL/CSA Certified.
Conductor options : Solid or stranded Grade A Nickel (Nickel 200). Stainless Steel braid armor also available. Multi-conductor cables etc. Shielded pairs.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 538-14MGR300-* |
| Diameter | 0.1210 to 0.1300 inch (3.07 to 3.3 mm) |