Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. The tape is augmented with an overall glass braid impregnated with a heat and moisture resisting finish. The glass braid is treated with a special saturant which promotes fiber bonding, which ultimately reduces fraying and itching associated with other conventional high temperature wires.
MGT wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse and where the acceptability, including current-carrying capacity has been determined by Underwriters Laboratories, Inc. Standard conductor material is oxygen-free high-conductivity 27% nickel-coated copper. MGT lead wires are unaffected by flame, fuels, solvents most acids, alkalis and oils and pass IEEE-383 70,000 BTU/HR Flame Test.
MGT is available in all colors. Special Surface prints available with your part number, company name, etc. The standard color is tan.
Available to 750 MCM. 300 Volt also available. Larger sizes available please consult sales department. For oil and moisture protection see type MTG with additional PTFE moisture barrier.
* Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.
Note : 450C UL/CSA Certified. CSA Type AWM (Appliance Wiring Material). UL Recognized Style 5107 per UL Subject 758.
Conductor options : Solid or stranded Grade A Nickel (Nickel 200).
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 538-125107-* |
| Diameter | 0.1750 to ? inch (4.44 to ? mm) |