Thermal Wire and Cable Corp's typeKF-1 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-1, SFF-1) wires allowing installation in tight places.Also, polyimide insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths. Thermal Wire and Cable aromatic polyimide KF-1 Kapton
Thermal Wire and Cable Corp KF-1 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-1, SFF-1) wires allowing installation in tight places. Also, polyimide insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths. Thermal Wire and Cable aromatic polyimide KF-1 insulated fixture wires will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber. Color coding is with a colored thread that is drawn parallel to the conductor with amber as the primary insulation color. Type KF-1fixture wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.
For use in accordance with Article 402of the 2008 National Electrical Code.
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 200-12KF1-COLOR |
| Gauge | 12 Gauge |