Thermal Wire and Cable LLC Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation fluorinated ethylene propolymer (FEP) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature... | |
| Parallel Duplex Solid Thermocouple and Extension Wire Thermal Wire and Cable Corporation Perfluroalkoxy fluoropolymer (PFA) insulated thermocouple wire exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. | |
| Applications include : lighting equipment, rotating machinery, plastics machinery, high-temperature interconnect cable etc. Thermal Wire and Cable Type Sil-V insulated cables offer a wide service temperature range of -65C -85F... | |
| Commercial Grade not UL/CSA Certified Thermal Wire and Cable's FEP insulated lead wires offer a wide service temperature range. Retention of its properties after service at 200C (392F). Thermal Wire... | |
| MGR Cleanstrip was developed after extensive research and development. With input from major appliance OEMs and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire... | |
| MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and... | |
| MGT lead wire is intended for wiring of ovens or similar high-temperature equipment where not subjected to repeated flexing and protected from mechanical abuse, and where the acceptability, including current-carrying... | |
| MTG Flexing oil resistant cable is engineered for applications where the cable is expected to continuously flex and bend in appliances such as commercial popcorn machines, clam shell type waffle... | |
| MTG Flexing oil resistant multi-conductor cables are engineered for applications where the cable is expected perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal... | |
| MTG Flexing, oil resistant cables are engineered for applications where the cable is expected to perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal... | |
| PAFF (UL ) Listed Fixture Wire Flexible StrandTeflon PFA Insulated 18AWG-14AWG600 Volt 150C (302F) Single ConductorThermal Wire and Cable Corps PAFF Teflon insulated flexible fixture wire offers a wide service... | |
| SDT-250 PFA Teflon insulated lead wire offers a wide service temperature range. SDT-250 is surface printed with the AWG (size of the wire) to prevent confusion in multi-circuits. SDT-250 lead... | |
| Thermal Wire and Cable Corp's PTFE Teflon insulated PTFF flexible stranded fixture wire offers a wide service temperature range. PTFE Teflon retains its properties after service at 260C (500F) to... | |
| Thermal Wire and Cable Corp's type ZHF flexible fixture wire is insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) and has a tin-coated copper conductor. This... | |
| Thermal Wire and Cable Corp's typeKF-1 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-1, SFF-1) wires... | |
| Thermal Wire and Cable Corp's typePTFE Teflon insulated PTF solid or 7 strand fixture wires offer a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains... | |
| Thermal Wire and Cable Corps HF fixture wire Ethylene Chlorotrifluoroethyl ene (ECTFE) is a made from HALAR Ethylene-Chlorotrifl uoroethylene resin, these products are virtually unaffected by most common corrosive chemicals. | |
| Thermal Wire and Cable Corps Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with bare uncoated copper or tin-coated copper conductor, offers a wide service... | |
| Thermal Wire and Cable Corps type HFF flexible fixture wireis made from HALAR Ethylene-Chlorotrifl uoroethylene resin. These products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent... | |
| Thermal Wire and Cable Corps type KF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-2, SFF-2,... | |
| Thermal Wire and Cable Corps type KFF-1 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SF-1, SFF-1,... | |
| Thermal Wire and Cable Corps type PFA Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C*). Teflon PFA exhibits outstanding retention of properties after... | |
| Thermal Wire and Cable Corps type PFAH Teflon insulated conductors for general wiring offers a wide service temperature range (-80C to +250C**). Teflon PFA exhibits outstanding retention of properties after... | |
| Thermal Wire and Cable Corps type TFE Teflon insulated conductors for general wiring offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties... | |
| Thermal Wire and Cable Corps type ZF fixture wires are insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) with tin-coated copper conductor, offers a wide service... | |
| Thermal Wire and Cable Corps type ZFF flexible strandedfixture wires are insulated with Tefzel (Tefzel is a special copolymer of ethylene and tetrafluoroethylene) with atin-coated copper conductor, offers a wide... | |
| Thermal Wire and Cable Corps typeKFF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SFF-2, PFF and... | |
| Thermal Wire and Cable offers a truly unique flexible, nonmetallic solid sheath thermocouple wire designed for extremely high-temperature applications. The cable is easy to bend and work with and is... | |
| Thermal Wire and Cable's braidless silicone rubber insulated single conductor wire has a heat resistant insulation with excellent electrical properties and thermal aging characteristics. Braidless silicone appliance is the least... | |
| Thermal Wire and Cable's cross-linked polyethylene insulated single conductor wire has a tough abrasion resistant insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring... | |
| Thermal Wire and Cable's cross-linked, thermosetting polyethylene insulated single conductor wire has a tough abrasion resistance and low cost insulation with excellent electrical properties and thermal aging characteristics. Suitable for... | |
| Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable... | |
| Thermal Wire and Cable's Hermetic Motor Lead Wire offers a wide service temperature range of -65C to +150C. Thermal Wire's Hermetic lead wires are insulated with Tefzel 750 insulated conductors... | |
| Thermal Wire and Cable's high voltage wire utilizes a modified 250C silicone rubber dielectric. These lead wires offer a wide service temperature range -80C to +250C and voltages to 25KVDC,... | |
| Thermal Wire and Cable's insulated high voltage lead wire offers a wide service temperature range and outstanding dielectric qualities. The extreme resistance of silicone rubber insulated wire and cable to... | |
| Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. | |
| Thermal Wire and Cable's MGT Cleanstrip-SD lead wires utilize a modified glass reinforced mica tape dielectric system built to UL/CSA specifications. The proprietary reduced wall dielectric reduces the overall OD... | |
| Thermal Wire and Cable's PFA Power Cables offer a wide service temperature range up to 260C (500F). PFA Teflon insulated conductors produce very little smoke when burned and are chemically... | |
| Thermal Wire and Cable's PTFE Teflon insulated high voltage lead wire offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service... | |
| Thermal Wire and Cable's PTFE Teflon insulated lead wire offers a wide service temperature range. Standard conductor material is nickel-plated copper. PTFE Teflon retains its properties after service at 260C... | |
| Thermal Wire and Cable's SDGT (small diameter TGGT) lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. | |
| Thermal Wire and Cable's SDT-200 lead wires offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750 insulated conductors... | |
| Thermal Wire and Cable's SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are Tefzel 750 insulated conductors are 30% smaller... | |
| Thermal Wire and Cable's Tefzel 750 (special copolymer of ethylene and tetrafluoroethylene) insulated lead wires with tin-coated copper conductor, offers a wide service temperature range of -65C to +200C. Nickel-Plated... | |
| Thermal Wire and Cable's TGGT lead wires utilize a system of several high-temperature insulating materials fused together to provide a robust, industrial strength, high-temperature single-conductor lead wire. These materials include... | |
| Thermal Wire and Cable's TGGT wire is one of the most popular appliance wires on the market today. It utilizes a system of several high-temperature insulating materials fused together to... | |
| Thermal Wire and Cable's type Sil-V SRGN insulated cables offer a wide service temperature range of -65 to + 250and are quite flexible in nature. Silicone rubber compounds have a... | |
| Thermal Wire and Cable's Type SRML insulated cables offer a wide service temperature range of -65C to + 250C and are quite flexible in nature. Silicone rubber compounds have much... | |
| Thermal Wire and Cable'sCST 260Flare Stack cable is engineered for applications where the cable is expected to perform in extremely demanding applications such as ignition lead wire for flare stack... | |
| Thermal Wire and Cable'sCST 450Flare Stack cable is engineered for applications where the cable is expected to perform in extremely demanding applications such as ignition lead wire for flare stack... | |
| This specification details Thermal Wire and Cable Corp PF FEP insulated single-conductor fixture wires are insulated with FEP Teflon. Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather... | |
| This specification details Thermal Wire and Cable Corp's PFF FEP-insulated flexible stranded fixture wire. Teflon FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. | |
| This specification details Thermal Wire and Cable Corporation multi-conductor SIG 350C instrumentation cable. TWC SIG 350C are suitable for continuous operation at 350C and short-term exposure to temperatures as high... | |
| This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. | |
| This specification details Thermal Wire and Cable Corporation's FEP insulated multi-conductor sensor cables jacketed with a modified silicone rubber. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance... | |
| This specification details Thermal Wire and Cable Corps PGFF FEP-insulated single conductor flexible fixture wire insulated with FEP Teflon and augmented with an overall treated glass braid for additional mechanical... | |
| This specification details Thermal Wire and Cable Corps type PGF FEP single conductor fixture wires are insulated with FEP Teflon and augmented with an overall treated glass braid for additional... | |
| This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as... | |
| This specification details Thermal Wire and Cable's single conductor type SRG Power cable/Fixture wire/Appliance wire. SRG wire is UL Recognized as Appliance Wire (AWM) 16 AWG through 750 MCM, UL... | |
| This specification details Thermal Wire and Cable's single conductor type SRK power cable. Thermal wire and cable SRK cables are suitable for continuous operation at 200C and short-term exposure to... | |
| This specification details Thermal Wire and Cable's single conductor type SRML power cable. Thermal Wire and Cable's SRML single conductor wire is UL Listed as Fixture Wire per NEC 402... | |
| This specification details Thermal Wire and Cable's single conductor typeSFF-2 fixture wires. SFF-2wires are UL Listed as fixture wire 18 -10 AWG. Thermal Wire and Cable Corp SFF-2 fixture wires... | |
| Type : Thermal Wire and Cable SDT-200 lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wire is insulated with Tefzel 750. SDT-200 Tefzel 750... | |
| Type : Thermal Wire and Cable SDT-200 small diameter lead wire offer a wide service temperature range of -65C to +200C. SDT-200 lead wires are insulated Tefzel 750 insulated conductors... | |
| Type : Thermal Wire and Cable Tefzel 750 (special copolymer of ethylene and tetrafluoroethylene) insulated lead wire with tin-coated copper conductor, offers a wide service temperature range of -65C to... | |
| 150C (302F)* Type ZW and ZW-2 (UL) Listed Building Wire Tefzel Insulated 600 Volt Single Conductor 14AWG-2AWG | |
| 200C (392F) Building Wire Type FEP (UL) Listed 600 Volt Single Conductor 14AWG-2AWG | |
| 200C (392F) Type SF-2 (UL) Listed Silicone Insulated Fixture Wire 600 Volt 18AWG-10AWG | |
| 250C (482F) Type PAF (UL) Listed Teflon Insulated Fixture Wire 600 Volt 18AWG-14AWG |
| Next >> |