Thermal Wire and Cable LLC 200-161330-*

Description
Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable for immersion in gasoline, gasoline vapor and 80C in oil. UL Recognized and CSA Certified. Thermal Wire and Cable's FEP Teflon insulated conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, thermal wire and cable FEP lead wires leave behind no fiberglass chards and contaminating residue. Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP Teflon lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor material is tin-coated copper. Available in 30 AWG through 4/0. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal Wiring of Appliances. Suitable for use in gasoline; vapor, and 80C in oil. Conductor options :Tin-Coated copper is standard in #18 AWG and larger. Solid or stranded Grade A (Nickel 200) or Tin-Coated copper, Topcoat, Prebond etc available. **Ampacity based on single conductor in free air @ 40C (104F).
Description
Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable for immersion in gasoline, gasoline vapor and 80C in oil. UL Recognized and CSA Certified. Thermal Wire and Cable's FEP Teflon insulated conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, thermal wire and cable FEP lead wires leave behind no fiberglass chards and contaminating residue. Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP Teflon lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor material is tin-coated copper. Available in 30 AWG through 4/0. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal Wiring of Appliances. Suitable for use in gasoline; vapor, and 80C in oil. Conductor options :Tin-Coated copper is standard in #18 AWG and larger. Solid or stranded Grade A (Nickel 200) or Tin-Coated copper, Topcoat, Prebond etc available. **Ampacity based on single conductor in free air @ 40C (104F).

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable for immersion in gasoline, gasoline vapor and 80C in oil. UL Recognized and CSA Certified. Thermal Wire and Cable's FEP Teflon insulated conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, thermal wire and cable FEP lead wires leave behind no fiberglass chards and contaminating residue. Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP Teflon lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor material is tin-coated copper. Available in 30 AWG through 4/0. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation *Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal Wiring of Appliances. Suitable for use in gasoline; vapor, and 80C in oil. Conductor options :Tin-Coated copper is standard in #18 AWG and larger. Solid or stranded Grade A (Nickel 200) or Tin-Coated copper, Topcoat, Prebond etc available. **Ampacity based on single conductor in free air @ 40C (104F).

Thermal Wire and Cable's FEP Teflon insulated lead wire offers a wide service temperature range. This product is suited for internal wiring of appliances and similar heat producing equipment. Suitable for immersion in gasoline, gasoline vapor and 80C in oil. UL Recognized and CSA Certified.

Thermal Wire and Cable's FEP Teflon insulated conductors produce very little smoke when burned are chemically inert to nearly all industrial chemicals and solvents. As a primary insulation FEP couples superior dielectric properties, heat resistance and durability. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared with other high temperature cables that are augmented with a braid, thermal wire and cable FEP lead wires leave behind no fiberglass chards and contaminating residue.

Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.

Thermal Wire and Cable's FEP Teflon lead wires are 20% smaller in diameter than braided cables allowing more circuits per conduit. Standard conductor material is tin-coated copper.

Available in 30 AWG through 4/0. 300 Volt also available. Certain colors may require minimum orders. Larger sizes available, please consult sales department. Teflon is a registered trademark of the Du Pont Corporation

*Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use :Internal Wiring of Appliances. Suitable for use in gasoline; vapor, and 80C in oil.
Conductor options :Tin-Coated copper is standard in #18 AWG and larger. Solid or stranded Grade A (Nickel 200) or Tin-Coated copper, Topcoat, Prebond etc available.

**Ampacity based on single conductor in free air @ 40C (104F).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-161330-*
Diameter 0.0980 inch (2.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Thermocouples - 192037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 19.69 inch (500 mm)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details