Thermal Wire and Cable LLC 200-4C18XKE

Description
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.
Description
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

Suppliers

Company
Product
Description
Supplier Links
This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables. FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility. Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation. Commercial Version (Not UL Listed) FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber. Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request. Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

This specification details Thermal Wire and Cable Corporation's FEP (Fluourinated Ethylene Propylene) insulated multi-conductor cables.

FEP fluoropolymer insulation exhibits excellent high-temperature resistance, non-stick characteristics, weather resistance and low temperature flexibility.

Suitable for use in trays, conduit and other areas where resistance to oils, acids, solvents and fluid are required. Not UL Listed. This cable is manufactured per quality manufacturing practices and costs approximately 30% less than UL Listed cables of the same type, size and insulation.

Commercial Version (Not UL Listed)

FEP Fluoropolymer insulated cables are approximately 20% smaller in overall diameter then the same cables insulated with silicone rubber.

Available in shielded pairs, triads, RTDs, overall shield, thermocouple alloys, etc. Available with galvanized steel, aluminum armor, stainless steel overbraid, or CLX armor. UL Listing available upon request.

Available in sizes 26 AWG through 4 AWG in conductor counts from 2 to 100.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-4C18XKE
Diameter 0.2140 to ? inch (5.44 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple & Extension Wire - 2154888 - RS Components, Ltd.
Specs
Thermocouple Type J
Length 3937 inch (100000 mm)
Insulation Material Ptfe
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details