Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other applications where a cable is required to perform in temperatures from -320°F; to 399°C (750°F).
The insulating system is composed of inorganic materials that will not melt or flow at temperatures up to 3000F.
Thermaflame 2000 is available in shielded pairs, triads or with an overall shield, or with thermocouple alloys. Picture shown is with optional stainless steel interlocked armor and electrical shield.
Single conductor Thermaflame 2000 also available to 1000 MCM. Braided 304 stainless steel jacket or CLX armor available overall when the cable will likely experience abnormal physical abuse or hot metal spills.
Finished Diameters are nominal and are unarmored. 300 Volt also available. Standard jacket color is Red. UL Recognized Per Style for 600V 450C applications per UL Subject 758. CSA Certified Appliance and Apparatus Wire and Cable
Conductor options : Solid or stranded Grade A Nickel (Nickel 200).
| Thermal Wire and Cable LLC | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 399-14TFLM |
| Diameter | 0.1560 to ? inch (3.96 to ? mm) |