Thermal Wire and Cable LLC 062-4

Description
Thermal Wire and Cable Corp offer a line of magnesium oxide insulated metallic sheathed cables in sizes: 2 (single), 4 (duplex) or 6 wire (triplex) configurations. Common calibrations include : J, K, T, E. Sheath materials available include : Stainless steel 304, 310, 316 or Inconel 600. Thermocouple MI cable contain high purity and quality magnesium oxide (MGO) and it is highly compacted to prevent powdering and reduce moisture absorption. Special connectors required. MI cable is not flexible, but a stationary tube. May not be available in long continuous lengths. Please inquire as to the maximum length requirement. Vast selection of termination accessories please inquire.
Description
Thermal Wire and Cable Corp offer a line of magnesium oxide insulated metallic sheathed cables in sizes: 2 (single), 4 (duplex) or 6 wire (triplex) configurations. Common calibrations include : J, K, T, E. Sheath materials available include : Stainless steel 304, 310, 316 or Inconel 600. Thermocouple MI cable contain high purity and quality magnesium oxide (MGO) and it is highly compacted to prevent powdering and reduce moisture absorption. Special connectors required. MI cable is not flexible, but a stationary tube. May not be available in long continuous lengths. Please inquire as to the maximum length requirement. Vast selection of termination accessories please inquire.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corp offer a line of magnesium oxide insulated metallic sheathed cables in sizes: 2 (single), 4 (duplex) or 6 wire (triplex) configurations. Common calibrations include : J, K, T, E. Sheath materials available include : Stainless steel 304, 310, 316 or Inconel 600. Thermocouple MI cable contain high purity and quality magnesium oxide (MGO) and it is highly compacted to prevent powdering and reduce moisture absorption. Special connectors required. MI cable is not flexible, but a stationary tube. May not be available in long continuous lengths. Please inquire as to the maximum length requirement. Vast selection of termination accessories please inquire.

Thermal Wire and Cable Corp offer a line of magnesium oxide insulated metallic sheathed cables in sizes: 2 (single), 4 (duplex) or 6 wire (triplex) configurations. Common calibrations include : J, K, T, E.

Sheath materials available include : Stainless steel 304, 310, 316 or Inconel 600. Thermocouple MI cable contain high purity and quality magnesium oxide (MGO) and it is highly compacted to prevent powdering and reduce moisture absorption. Special connectors required. MI cable is not flexible, but a stationary tube. May not be available in long continuous lengths. Please inquire as to the maximum length requirement. Vast selection of termination accessories please inquire.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 062-4
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details