Thermal Wire and Cable LLC 200-14KFF2-COLOR

Description
Thermal Wire and Cable Corps typeKFF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SFF-2, PFF and PGFF) wires allowing installation in tight places. Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps type aromatic polyimide typeKFF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for circuit identification. For use in accordance with Article 402 of the 2008 National Electrical Code.
Description
Thermal Wire and Cable Corps typeKFF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SFF-2, PFF and PGFF) wires allowing installation in tight places. Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps type aromatic polyimide typeKFF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for circuit identification. For use in accordance with Article 402 of the 2008 National Electrical Code.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corps typeKFF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SFF-2, PFF and PGFF) wires allowing installation in tight places. Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps type aromatic polyimide typeKFF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for circuit identification. For use in accordance with Article 402 of the 2008 National Electrical Code.

Thermal Wire and Cable Corps typeKFF-2 aromatic polyimide insulated conductors are 20% smaller in diameter than conventional 200C (silicone rubber augmented with a glass braid for example SFF-2, PFF and PGFF) wires allowing installation in tight places. Also, aromatic polyimide insulated cables cost less than conventional PTFE or PFA Teflon insulated wires size for size. Your scrap costs are reduced to long continuous lengths being available with this product (generally 1000 ft +). Thermal Wire and Cable Corps type aromatic polyimide typeKFF-2 insulated fixture wire will slide rather than tear, and its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.The base color is amber (gold). A colored thread is drawn parallel to the conductor for circuit identification.

For use in accordance with Article 402 of the 2008 National Electrical Code.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 200-14KFF2-COLOR
Diameter 0.0898 to ? inch (2.28 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details
Thermocouples - 2000599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.2362 inch (6 mm)
Length 0.1575 inch (4 mm)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details