Thermal Wire and Cable LLC 125-163173-*

Description
Thermal Wire and Cable's cross-linked, thermosetting polyethylene insulated single conductor wire has a tough abrasion resistance and low cost insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads, and as Class B IEEE 130C Motor Leads. Suitable for use where exposed to gasoline vapors. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hash marks, dots or striping also available. Tinned copper conductor is standard but is also available with bare, uncoated copper strands. Available in multi conductor cables and shielded pairs. *Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances. UL Recognized, CSA Certified. **Based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further application and ampacity information.
Description
Thermal Wire and Cable's cross-linked, thermosetting polyethylene insulated single conductor wire has a tough abrasion resistance and low cost insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads, and as Class B IEEE 130C Motor Leads. Suitable for use where exposed to gasoline vapors. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hash marks, dots or striping also available. Tinned copper conductor is standard but is also available with bare, uncoated copper strands. Available in multi conductor cables and shielded pairs. *Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances. UL Recognized, CSA Certified. **Based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further application and ampacity information.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's cross-linked, thermosetting polyethylene insulated single conductor wire has a tough abrasion resistance and low cost insulation with excellent electrical properties and thermal aging characteristics. Suitable for use as Appliance Wiring Material (AWM), coil leads, and as Class B IEEE 130C Motor Leads. Suitable for use where exposed to gasoline vapors. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Hash marks, dots or striping also available. Tinned copper conductor is standard but is also available with bare, uncoated copper strands. Available in multi conductor cables and shielded pairs. *Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended Use : Internal Wiring of Appliances. UL Recognized, CSA Certified. **Based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further application and ampacity information.

Thermal Wire and Cable's cross-linked, thermosetting polyethylene insulated single conductor wire has a tough abrasion resistance and low cost insulation with excellent electrical properties and thermal aging characteristics.

Suitable for use as Appliance Wiring Material (AWM), coil leads, and as Class B IEEE 130C Motor Leads.

Suitable for use where exposed to gasoline vapors. Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification.

Hash marks, dots or striping also available. Tinned copper conductor is standard but is also available with bare, uncoated copper strands. Available in multi conductor cables and shielded pairs.

*Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white.

Intended Use : Internal Wiring of Appliances. UL Recognized, CSA Certified.

**Based on single conductor in free air @ 40°C.; Please consult article 310 of the national electrical code for further application and ampacity information.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 125-163173-*
Diameter 0.1250 to 0.1300 inch (3.17 to 3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermocouple & Extension Wire - 2154936 - RS Components, Ltd.
Specs
Thermocouple Type K
Length 394 inch (10000 mm)
Insulation Material Vinyl; Pvc
View Details