Thermal Wire and Cable LLC 150-18323940

Description
Thermal Wire and Cable's insulated high voltage lead wire offers a wide service temperature range and outstanding dielectric qualities. The extreme resistance of silicone rubber insulated wire and cable to high voltage ionization permits operation of silicone rubber insulated wire and cable at high voltage and temperature levels without failing. Silicone rubber is very resistant to high and low temperature extremes. Silicone rubber retains its properties after service at -150F to +392F. As a primary insulation Silicone rubber couples superior dielectric properties, heat resistance and durability. Being a thermoset insulation, it does not melt or shrink back when hit with a soldering gun like PFA or FEP insulations can do. Passes UL VW-1 Verticle Wire Flame Test. Ozone and corona resistant. Available in fully pigmented insulations for positive circuit identification. Standard conductor material is tin-coated copper, however, nickel-coated copper and silver-coated copper are available as an option. Cable is available with optional impregnated glass braid or stainless steel for additional mechanical protection. Available to 4/0 please inquire. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal wiring of TV receivers where the acceptability has been determined by Underwriters Laboratories (UL).
Description
Thermal Wire and Cable's insulated high voltage lead wire offers a wide service temperature range and outstanding dielectric qualities. The extreme resistance of silicone rubber insulated wire and cable to high voltage ionization permits operation of silicone rubber insulated wire and cable at high voltage and temperature levels without failing. Silicone rubber is very resistant to high and low temperature extremes. Silicone rubber retains its properties after service at -150F to +392F. As a primary insulation Silicone rubber couples superior dielectric properties, heat resistance and durability. Being a thermoset insulation, it does not melt or shrink back when hit with a soldering gun like PFA or FEP insulations can do. Passes UL VW-1 Verticle Wire Flame Test. Ozone and corona resistant. Available in fully pigmented insulations for positive circuit identification. Standard conductor material is tin-coated copper, however, nickel-coated copper and silver-coated copper are available as an option. Cable is available with optional impregnated glass braid or stainless steel for additional mechanical protection. Available to 4/0 please inquire. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal wiring of TV receivers where the acceptability has been determined by Underwriters Laboratories (UL).

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's insulated high voltage lead wire offers a wide service temperature range and outstanding dielectric qualities. The extreme resistance of silicone rubber insulated wire and cable to high voltage ionization permits operation of silicone rubber insulated wire and cable at high voltage and temperature levels without failing. Silicone rubber is very resistant to high and low temperature extremes. Silicone rubber retains its properties after service at -150F to +392F. As a primary insulation Silicone rubber couples superior dielectric properties, heat resistance and durability. Being a thermoset insulation, it does not melt or shrink back when hit with a soldering gun like PFA or FEP insulations can do. Passes UL VW-1 Verticle Wire Flame Test. Ozone and corona resistant. Available in fully pigmented insulations for positive circuit identification. Standard conductor material is tin-coated copper, however, nickel-coated copper and silver-coated copper are available as an option. Cable is available with optional impregnated glass braid or stainless steel for additional mechanical protection. Available to 4/0 please inquire. Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes. Intended Use :Internal wiring of TV receivers where the acceptability has been determined by Underwriters Laboratories (UL).

Thermal Wire and Cable's insulated high voltage lead wire offers a wide service temperature range and outstanding dielectric qualities. The extreme resistance of silicone rubber insulated wire and cable to high voltage ionization permits operation of silicone rubber insulated wire and cable at high voltage and temperature levels without failing. Silicone rubber is very resistant to high and low temperature extremes.

Silicone rubber retains its properties after service at -150F to +392F. As a primary insulation Silicone rubber couples superior dielectric properties, heat resistance and durability. Being a thermoset insulation, it does not melt or shrink back when hit with a soldering gun like PFA or FEP insulations can do. Passes UL VW-1 Verticle Wire Flame Test. Ozone and corona resistant. Available in fully pigmented insulations for positive circuit identification.

Standard conductor material is tin-coated copper, however, nickel-coated copper and silver-coated copper are available as an option. Cable is available with optional impregnated glass braid or stainless steel for additional mechanical protection. Available to 4/0 please inquire.

Please specify color : 0-black, 1-tan, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Stripe color example : -100 tan base color with two black stripes.

Intended Use :Internal wiring of TV receivers where the acceptability has been determined by Underwriters Laboratories (UL).

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 150-18323940
Diameter 0.2950 to 0.3000 inch (7.49 to 7.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 2394612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 9.84 inch (250 mm)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details