Thermal Wire and Cable LLC Datasheets for Thermocouple Wire
Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC).
Thermocouple Wire: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| MGR was developed after extensive research and development. With input from major appliance OEM's and their concern with itching and dermatitis associated with conventional MGT lead wires, Thermal Wire and... | |
| MTG Flexing oil resistant multi-conductor cables are engineered for applications where the cable is expected perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal... | |
| MTG Flexing, oil resistant cables are engineered for applications where the cable is expected to perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal... | |
| Thermaflame 3000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead... | |
| Thermal Wire and Cable's Instrumentation and control 1000F multi-conductor instrumentation/cont rol cables are designed for use for a wide variety of applications which include: electro thermal and electromechanical installations and... | |
| Thermal Wire and Cable's Instrumentation and control 1000F multi-conductor instrumentation/cont rol cables are designed for use for a wide variety of applications which include: electrothermal and electromechanical installations and in... | |
| Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. | |
| Thermal Wire and Cable's MGT Cleanstrip-SD lead wires utilize a modified glass reinforced mica tape dielectric system built to UL/CSA specifications. The proprietary reduced wall dielectric reduces the overall OD... |
| << Prev |