Thermal Wire and Cable LLC 538-20MGTSD

Description
Thermal Wire and Cable's MGT Cleanstrip-SD lead wires utilize a modified glass reinforced mica tape dielectric system built to UL/CSA specifications. The proprietary reduced wall dielectric reduces the overall OD by 18% allowing this wire to be used in spaces that would restrict conventional MGT wires with larger diameters such as UL Style 5107 and 5335.
Description
Thermal Wire and Cable's MGT Cleanstrip-SD lead wires utilize a modified glass reinforced mica tape dielectric system built to UL/CSA specifications. The proprietary reduced wall dielectric reduces the overall OD by 18% allowing this wire to be used in spaces that would restrict conventional MGT wires with larger diameters such as UL Style 5107 and 5335.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable's MGT Cleanstrip-SD lead wires utilize a modified glass reinforced mica tape dielectric system built to UL/CSA specifications. The proprietary reduced wall dielectric reduces the overall OD by 18% allowing this wire to be used in spaces that would restrict conventional MGT wires with larger diameters such as UL Style 5107 and 5335.

Thermal Wire and Cable's MGT Cleanstrip-SD lead wires utilize a modified glass reinforced mica tape dielectric system built to UL/CSA specifications. The proprietary reduced wall dielectric reduces the overall OD by 18% allowing this wire to be used in spaces that would restrict conventional MGT wires with larger diameters such as UL Style 5107 and 5335.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 538-20MGTSD
Diameter 0.0830 to 0.0850 inch (2.11 to 2.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details