Thermal Wire and Cable LLC 150-18HFF-COLOR

Description
Thermal Wire and Cable Corps type HFF flexible fixture wireis made from HALAR Ethylene-Chlorotrifl uoroethylene resin. These products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. UL V-0, FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SFF-2 PGFF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp's typeHFF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF ) Thermal Wire and Cable Corp'sECTFE HFF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. For use in accordance with Article 402 of the National Electrical Code. Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant , chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, and low permeability.
Description
Thermal Wire and Cable Corps type HFF flexible fixture wireis made from HALAR Ethylene-Chlorotrifl uoroethylene resin. These products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. UL V-0, FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SFF-2 PGFF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp's typeHFF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF ) Thermal Wire and Cable Corp'sECTFE HFF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. For use in accordance with Article 402 of the National Electrical Code. Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant , chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, and low permeability.

Suppliers

Company
Product
Description
Supplier Links
Thermal Wire and Cable Corps type HFF flexible fixture wireis made from HALAR Ethylene-Chlorotrifl uoroethylene resin. These products are virtually unaffected by most common corrosive chemicals. ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. UL V-0, FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SFF-2 PGFF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp's typeHFF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF ) Thermal Wire and Cable Corp'sECTFE HFF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. For use in accordance with Article 402 of the National Electrical Code. Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant , chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, and low permeability.

Thermal Wire and Cable Corps type HFF flexible fixture wireis made from HALAR Ethylene-Chlorotrifluoroethylene resin. These products are virtually unaffected by most common corrosive chemicals.

ECTFE products have excellent chemical and mechanical properties, impact strength, and a broad service use temperature. This polymer offers extremely low permeability to liquids, gases, and vapors. The following physical property information is based on typical values of the base HALAR 901 resin. UL V-0, FM 4910 insulated conductors are 20% smaller in diameter than conventional 150C (silicone rubber augmented with a glass braid SFF-2 PGFF for example) wires allowing installation in tight places. Also, Thermal Wire and Cable Corp's typeHFF ECTFE insulated cables cost less than conventional PTFE or FEP Teflon insulated wires size for size.Your scrap costs are reduced to long continuous lengths (typically 1000 ft +). Compared to other Fixture Wires augmented with a braid (SF-2; SFF-2 PGFF ) Thermal Wire and Cable Corp'sECTFE HFF fixture wire insulated wire will slide rather than tear, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use.

For use in accordance with Article 402 of the National Electrical Code.

Advantages of ECTFE include; High purity, semiconductor process equipment, flame resistant , chemical storage, fluid handling, impact resistant, fire safe componentry, excellent weatherability, and low permeability.

Supplier's Site

Technical Specifications

  Thermal Wire and Cable LLC
Product Category Thermocouple Wire
Product Number 150-18HFF-COLOR
Diameter 0.7800 to ? inch (19.81 to ? mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details