ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
450
500
550
600
650
700
710
720
730
740
750
760
770
771
772
773
774
775
776
777
778
779
780
781
782
790
800
810
820
830
840
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM,1.5K,2%,100V,BL K | |
| MF,1W,1.3K,1%,100PPM ,M/1%,BULK | |
| MF,1W,13K,2%,100PPM, R/.01%,BULK | |
| RES 1.33Kohm 1% 1W AXIAL | |
| RES 1.37Kohm 1% 1W AXIAL | |
| RES 1.3Kohm 1% 1W AXIAL | |
| RES 1.3Kohm 2% 1W AXIAL | |
| RES 1.3Mohm 2% 1W AXIAL | |
| RES 1.47Kohm 1% 1W AXIAL | |
| RES 1.4Kohm 1% 1W AXIAL | |
| RES 1.4Mohm 1% 1W AXIAL | |
| RES 1.54Kohm 1% 1W AXIAL | |
| RES 1.5Kohm 1% 1W AXIAL | |
| RES 1.5Kohm 2% 1W AXIAL | |
| RES 1.6Kohm 2% 1W AXIAL | |
| RES 12.1ohm 1% 1W AXIAL | |
| RES 12ohm 2% 1W AXIAL | |
| RES 13.3ohm 1% 1W AXIAL | |
| RES 130Kohm 1% 1W AXIAL | |
| RES 130Kohm 2% 1W AXIAL | |
| RES 130ohm 1% 1W AXIAL | |
| RES 130ohm 2% 1W AXIAL | |
| RES 133Kohm 1% 1W AXIAL | |
| RES 133ohm 1% 1W AXIAL | |
| RES 137ohm 1% 1W AXIAL | |
| RES 13Kohm 1% 1W AXIAL | |
| RES 13Kohm 2% 1W AXIAL | |
| RES 13ohm 1% 1W AXIAL | |
| RES 14.7Kohm 1% 1W AXIAL | |
| RES 14.7ohm 1% 1W AXIAL | |
| RES 140Kohm 1% 1W AXIAL | |
| RES 140ohm 1% 1W AXIAL | |
| RES 147Kohm 1% 1W AXIAL | |
| RES 147ohm 1% 1W AXIAL | |
| RES 14Kohm 1% 1W AXIAL | |
| RES 15.4Kohm 1% 1W AXIAL | |
| RES 15.8Kohm 1% 1W AXIAL | |
| RES 150Kohm 1% 1W AXIAL | |
| RES 150Kohm 2% 1W AXIAL | |
| RES 150ohm 1% 1W AXIAL | |
| RES 150ohm 2% 1W AXIAL | |
| RES 154Kohm 1% 1W AXIAL | |
| RES 154ohm 1% 1W AXIAL | |
| RES 158Kohm 1% 1W AXIAL | |
| RES 15Kohm 1% 1W AXIAL | |
| RES 15Kohm 2% 1W AXIAL | |
| RES 15ohm 1% 1W AXIAL | |
| RES 15ohm 2% 1W AXIAL | |
| RES 160ohm 2% 1W AXIAL | |
| Res Metal Film 1.33K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.33K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.37K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.3K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.3K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.3K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.47K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.47K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.47K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.4K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.4K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.54K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.54K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.5K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.6K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.6K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 12 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.1 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 12.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 13 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 13.3 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13.3 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 130 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 130 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 130K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 130K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 137 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 13K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 13K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 13K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 14.7 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 14.7K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 14.7K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 140K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 147 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 14K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 15 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 15 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 15.8K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 150 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 150K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 150K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 154K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 154K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 154K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 154K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 158K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 158K Ohm 1% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 15K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 160 Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |