Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1503FRB14

Description
150 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1503FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1503FRB14-ND
Through Hole Resistors RLR32C1503FRB14-ND
150 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C1503FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C1503FRB14
Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C1503FRB14
Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1503FRB14-ND RLR32C1503FRB14
Product Name Through Hole Resistors Res Metal Film 150K Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers